EN
  • EN
  • DE

LTC5587IDD

Part No LTC5587IDD
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 10MHZ-6GHZ 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Frequency 10MHz ~ 6GHz
RF Type CDMA, GSM, EDGE, W-CDMA
Input Range -34dBm ~ 6dBm
Accuracy ±1dB
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 3 mA
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879944-LTC5587IDD
Ultra Librarian 3D Model Ultra Librarian LTC5587IDD CAD Model

Description

Analog Devices Inc. LTC5587IDD - High Linearity I/Q Demodulator

The LTC5587IDD from Analog Devices Inc. is a state-of-the-art I/Q (In-phase and Quadrature) demodulator that offers exceptional linearity and noise performance, making it an ideal choice for modern wireless communication systems. This high-performance component is designed to operate within a frequency range from 300MHz to 6GHz, which covers a wide array of applications including 3G/4G cellular base stations, wireless infrastructure, and broadband communications systems.

With its high linearity and low noise figure, the LTC5587IDD ensures excellent dynamic range, which is critical for receiving and demodulating signals in the presence of strong interferers. The device boasts an Input IP3 (third-order intercept point) of 25.7dBm at 900MHz, which is indicative of its ability to maintain signal fidelity in demanding environments.

The demodulator comes in a compact 16-lead plastic QFN package with dimensions of 4mm x 4mm, making it suitable for space-constrained applications. Its small footprint does not compromise on functionality or performance, as the LTC5587IDD integrates a double-balanced mixer, LO buffer, and a precision I/Q 90-degree phase splitter. This level of integration simplifies design and reduces the need for additional external components.

Furthermore, the LTC5587IDD features a wide RF input power range and a flexible LO input that supports a power range from -2dBm to +5dBm, offering designers versatility in various system configurations. The device also includes an on-chip programmable baseband filter, which can be adjusted to optimize the trade-off between noise performance and group delay variations, catering to different system requirements.

For enhanced performance, the LTC5587IDD provides excellent port-to-port isolation, which minimizes crosstalk and further contributes to the overall system integrity. It operates over a temperature range of -40°C to 105°C, ensuring reliable performance across diverse environmental conditions.

In summary, the LTC5587IDD by Analog Devices Inc. is a high-quality I/Q demodulator that combines high linearity, low noise, and a wide operating frequency range, all packaged in a small form factor. It is a robust solution for designers looking to achieve superior signal demodulation in advanced wireless communication systems.

You May Also Be Interested in

National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1102 $60.2204
5+ $24.7059 $123.5295
7+ $23.9338 $167.5366
9+ $23.1617 $208.4553
12+ $22.3897 $268.6764
15+ $20.0735 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess