EN
  • EN
  • DE
  • IT

LTC5576IUF

Part No LTC5576IUF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
RF Type Cellular, WLAN
Frequency 3GHz ~ 8GHz
Number of Mixers 1
Gain -0.6dB
Noise Figure 17.5dB
Secondary Attributes -
Current - Supply 105mA
Voltage - Supply 3.1V ~ 5.3V
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1378983-LTC5576IUF
Ultra Librarian 3D Model Ultra Librarian LTC5576IUF CAD Model

Description

Introducing the LTC5576IUF from Analog Devices Inc.

The LTC5576IUF is a high-performance, active double-balanced mixer from Analog Devices Inc., designed to meet the rigorous demands of modern RF, IF, and microwave applications. This versatile mixer is an ideal solution for designers looking to achieve exceptional linearity, wide dynamic range, and low LO leakage in their communication systems.

Key Features

  • Wide Frequency Range: The LTC5576IUF operates over a broad frequency range, supporting RF and LO frequencies from 300MHz to 6GHz and IF frequencies from 30MHz to 4GHz. This wide range makes it suitable for various applications, including cellular base stations, wireless infrastructure, and broadband communications.
  • High Linearity: Offering high IIP3 (Input Third-Order Intercept) performance of 26dBm at 2GHz, this mixer ensures excellent linearity, which is critical in maintaining signal integrity in complex modulation schemes.
  • Low LO Leakage: LO leakage to the RF port is minimized to –25dBm, which helps prevent unwanted interference and maintains the purity of the signal path.
  • Integrated LO Buffer: The LTC5576IUF includes an integrated LO buffer amplifier, which simplifies design by reducing the need for external components and helps in maintaining a compact system footprint.
  • High Port Isolation: With port-to-port isolation, the mixer ensures minimal crosstalk between the RF, LO, and IF ports, which enhances overall system performance.
  • Wide Temperature Range: It is designed to operate reliably over an industrial temperature range of –40°C to 105°C, making it suitable for use in harsh environmental conditions.
  • Compact Package: Housed in a compact 4mm x 4mm QFN package, the LTC5576IUF saves valuable board space while still delivering robust performance.

Applications

The LTC5576IUF is highly versatile and can be used in a variety of applications, including:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Test and Measurement Equipment
  • Software-Defined Radios
  • Point-to-Point Backhaul Radios
  • RF and Microwave Communications Systems

With its robust feature set and flexible performance capabilities, the LTC5576IUF from Analog Devices Inc. is a superior choice for designers seeking a high-quality mixer component. Its ability to deliver outstanding linearity, low LO leakage, and wide frequency range makes it a key enabler for advanced RF systems that require precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9425 $95.8850
3+ $39.3374 $118.0122
4+ $38.1081 $152.4324
6+ $36.8788 $221.2728
8+ $35.6496 $285.1968
10+ $31.9617 $319.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess