EN
  • EN
  • DE

LTC4417IGN#TRPBF

Part No LTC4417IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000182-LTC4417IGN#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Series PowerPath™
Package Tape & Reel (TR)
Type Source Selector Switch
Voltage - Supply 2.5V ~ 36V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width
Ultra Librarian 3D Model Ultra Librarian LTC4417IGN#TRPBF CAD Model

Description

Product Overview: LTC4417IGN#TRPBF from Analog Devices Inc.

The LTC4417IGN#TRPBF is a sophisticated power path controller designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to ensure seamless transitions between multiple power sources in systems requiring reliability and uninterrupted operation.

With its ability to control three separate power supply inputs, the LTC4417 connects the highest priority valid supply to the output based on user-defined voltage thresholds. This capability makes it an ideal solution for systems that must remain operational despite fluctuations or interruptions in the power supply, such as automotive, industrial, and portable electronic applications.

The device is housed in a compact 16-lead SSOP (Shrink Small Outline Package) that offers a space-efficient solution for crowded PCBs. The LTC4417IGN#TRPBF operates over a wide voltage range, accommodating supplies from 2.5V to 36V, which provides designers with the flexibility to use it in a variety of voltage environments.

Key features of the LTC4417IGN#TRPBF include:

  • Three-input power multiplexer
  • Low loss power path management
  • Adjustable input undervoltage and overvoltage lockout
  • Reverse input protection
  • Priority selection via external pins
  • Low quiescent current
  • Thermal protection

These features contribute to the device's robustness and versatility, making it a go-to choice for ensuring power supply integrity. The LTC4417IGN#TRPBF also includes overvoltage lockout (OVLO) and undervoltage lockout (UVLO) features that protect the downstream circuits from abnormal input voltages. The prioritization of inputs can be configured through simple pin-strapping, allowing for a flexible and straightforward setup.

Overall, the LTC4417IGN#TRPBF by Analog Devices Inc. represents a reliable and efficient solution for managing multiple power sources in critical applications. Its integration into a system contributes to enhanced stability, reliability, and safety, ensuring that the most valid power source is always in use.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $5.3642
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5045 $50.0180
10+ $10.2601 $102.6010
16+ $9.9395 $159.0320
21+ $9.6189 $201.9969
27+ $9.2983 $251.0541
36+ $8.3364 $300.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess