EN
  • EN
  • DE

LTC4417HGN#PBF

Part No LTC4417HGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description MS-Hot Swap/Low Voltage, 2.5V to 36V Prioritized Triple PowerPath Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 24
Operating Supply Current 28 µA
RoHS Compliant
Schedule B 8542310000
Turn-Off Delay Time 700 ns
Turn-On Delay Time 1.4 µs
Win Source Part Number 994624-LTC4417HGN#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4417HGN#PBF CAD Model

Description

Analog Devices Inc. LTC4417HGN#PBF - PowerPath Controller

The LTC4417HGN#PBF from Analog Devices Inc. is a sophisticated PowerPath controller designed to manage multiple power sources in electronic systems, ensuring a smooth transition between sources when necessary. This high-performance IC allows for the prioritization of three power sources, making it ideal for systems that require a reliable power supply even in the event of an input failure or when inputs vary in availability and quality.

Key Features:

  • Triple Input PowerPath Controller: Efficiently manages the transition between three power sources to provide a stable output.
  • Low Loss PowerPath Selection: Offers minimal voltage drop and power loss, ensuring the most efficient power delivery from the selected source.
  • Adjustable Prioritization: Users can set their preferred power source priority, providing flexibility in various power scenarios.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, accommodating different types of power supplies and systems.
  • Overcurrent Protection: Protects the device and the system from damage due to excessive current draw.
  • Compact 24-Lead SSOP Package: Space-saving design that fits easily into a variety of applications.

Applications:

The LTC4417HGN#PBF is highly versatile and can be used in a multitude of applications where multiple power sources are present and reliability is a concern. This includes:

  • Redundant Power Supply Systems
  • Automotive and Industrial Systems
  • Portable and Battery-Operated Devices
  • Medical Equipment
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the LTC4417HGN#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of critical systems.

Conclusion:

With its robust feature set and flexible power management capabilities, the LTC4417HGN#PBF PowerPath controller from Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and efficiency of their multi-source power systems. Its ability to seamlessly prioritize and switch between power inputs ensures that your system remains operational even in the face of power source fluctuations or failures.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess