EN
  • EN
  • DE

LTC4380HDD-4#PBF

Part No LTC4380HDD-4#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202469-LTC4380HDD-4#PBF
Manufacturer Analog Devices Inc.
Category Circuit Protection -Surge Suppression Ics
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC4380HDD-4#PBF CAD Model

Description

Analog Devices Inc. LTC4380HDD-4#PBF

The LTC4380HDD-4#PBF from Analog Devices Inc. is an innovative surge stopper that provides robust protection for electronic systems against high voltage surges and overcurrent events. Designed with state-of-the-art technology, this component is essential for ensuring the longevity and reliability of sensitive electronic equipment in a variety of applications, including automotive, industrial, and telecommunications systems.

This surge stopper operates over a wide input voltage range and can effectively clamp transient overvoltages, making it an indispensable part of any power management solution. Its compact form factor, housed in a 10-lead DFN package, allows for easy integration into space-constrained designs without compromising on performance.

Key Features:

  • Wide Operating Voltage Range: The LTC4380HDD-4#PBF is designed to handle a broad range of input voltages, ensuring compatibility with various power supply standards and the capability to withstand significant voltage fluctuations.
  • Overvoltage Protection: This device provides robust clamping of overvoltages, protecting downstream components from potentially damaging high voltage spikes.
  • Overcurrent Protection: In addition to overvoltage protection, the LTC4380HDD-4#PBF offers overcurrent protection, safeguarding against excessive current draw that could lead to overheating and failure of electronic components.
  • Low Quiescent Current: The low quiescent current feature ensures minimal power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Thermal Shutdown: A built-in thermal shutdown function provides an additional layer of protection, automatically disabling the device in the event of extreme temperature conditions to prevent thermal damage.
  • Adjustable Output Clamp Voltage: The flexibility to adjust the clamp voltage allows designers to tailor the protection level to the specific needs of their application.

With its combination of features, the LTC4380HDD-4#PBF is an excellent choice for designers looking to enhance the durability and reliability of their power systems. Its ability to seamlessly manage extreme electrical conditions makes it a trusted component in the protection of critical electronic infrastructure.

Whether you are designing a new system or retrofitting an existing one, the LTC4380HDD-4#PBF by Analog Devices Inc. provides the assurance that your electronics are shielded from harsh electrical environments, ensuring performance and stability for the long term.

You May Also Be Interested in

Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess