EN
  • EN
  • DE

LTC4380CDD-1#TRPBF

Part No LTC4380CDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Voltage - Working 4 ~ 80V
Base Product Number LTC4380
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879921-LTC4380CDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4380CDD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4380CDD-1#TRPBF

The LTC4380CDD-1#TRPBF from Analog Devices Inc. is a sophisticated surge stopper integrated circuit designed to protect sensitive electronic equipment from high voltage spikes and surges that can occur due to various reasons such as lightning strikes, power line disturbances, or switching transients. This component is an essential safeguard for systems where reliability and protection are critical.

The LTC4380CDD-1#TRPBF operates by controlling an external N-channel MOSFET to act as a variable resistor, dynamically adjusting its resistance in response to the input voltage to clamp and limit the output voltage to a safe level. This ensures that the downstream electronics are shielded from potentially damaging overvoltage events.

Key features of the LTC4380CDD-1#TRPBF include:

  • Wide Operating Voltage Range: This device can handle a broad range of input voltages, making it versatile for various applications.
  • Low Quiescent Current: Its low idle power consumption is beneficial for power-sensitive designs, ensuring minimal impact on the overall power budget of the system.
  • Fast Response Time: The LTC4380CDD-1#TRPBF responds quickly to overvoltage conditions, providing prompt protection to connected components.
  • Adjustable Output Clamp Voltage: Users can set the desired clamp voltage level to match the voltage tolerance of their specific application.
  • Overcurrent Protection: In addition to overvoltage protection, this device also offers protection against overcurrent conditions, which can be just as harmful to electronic circuits.

The LTC4380CDD-1#TRPBF is housed in a small, 10-lead DFN package with a low profile, making it suitable for compact designs where space is at a premium. Its lead-free and RoHS-compliant design ensures environmental friendliness and compatibility with modern manufacturing standards.

Applications that can benefit from the LTC4380CDD-1#TRPBF include automotive electronics, industrial control systems, avionics, and any other systems that require robust protection against voltage transients. By integrating this device into your design, you can enhance the durability and reliability of your electronic products, ensuring they continue to operate flawlessly even in the face of harsh electrical environments.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6932 $58.4660
13+ $9.5946 $124.7298
19+ $9.2943 $176.5917
26+ $8.9951 $233.8726
34+ $8.6948 $295.6232
45+ $7.7951 $350.7795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess