EN
  • EN
  • DE

LTC4376IDHD#TRPBF

Part No LTC4376IDHD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description 7A IDEAL DIODE WITH REVERSE INPU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000535-LTC4376IDHD#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Type Current Sharing Controller
Product Status Active
FET Type N-Channel
Applications Automotive, Portable Battery, Redundant Power Supplies, Computer Systems
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC4376IDHD#TRPBF CAD Model

Description

Product Overview: LTC4376IDHD#TRPBF from Analog Devices Inc.

The LTC4376IDHD#TRPBF is a high-performance, surge stopper integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the development of analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This robust component is engineered to protect sensitive electronic equipment from high voltage transients and surges, making it an essential part of any system that requires reliable protection against electrical anomalies.

Key Features

  • Wide Operating Voltage Range: The LTC4376IDHD#TRPBF operates over a broad input voltage range, making it versatile for various applications.
  • Surge Protection: With its ability to withstand high voltage transients, this IC provides reliable surge protection, ensuring the safety and longevity of connected devices.
  • Low Quiescent Current: The device has a low quiescent current, which enhances its efficiency and makes it suitable for power-sensitive applications.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage to a desired level, offering flexibility in different circuit designs.
  • Overcurrent Protection: The IC includes features to protect against overcurrent conditions, further safeguarding electronic components from damage.
  • High Reliability: Built with Analog Devices' rigorous quality standards, the LTC4376IDHD#TRPBF is designed for high reliability in demanding environments.
  • Compact Package: The device is available in a compact DHD package, which is ideal for space-constrained applications.

Applications

The LTC4376IDHD#TRPBF is suitable for a wide range of applications, including automotive electronics, industrial control systems, power management solutions, and any circuit that requires robust protection from electrical surges. Its ability to handle high transient voltages makes it particularly useful in environments where electrical spikes are common, such as in automotive load dump scenarios or industrial equipment subjected to large inductive loads.

Product Summary

Analog Devices Inc.'s LTC4376IDHD#TRPBF is a testament to their commitment to providing advanced protection solutions for electronic systems. By integrating this IC into your design, you can ensure that your equipment is shielded from the potentially damaging effects of voltage surges and overcurrent events, thereby enhancing system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $6.2254
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.4984
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.9544
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9761 $59.9044
9+ $12.2881 $110.5929
13+ $11.9041 $154.7533
18+ $11.5201 $207.3618
23+ $11.1361 $256.1303
31+ $9.9841 $309.5071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess