EN
  • EN
  • DE

LTC4368IMS-2#TRPBF

Part No LTC4368IMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC OVERVOLTAGE PROT CONT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 11 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC4368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC4368IMS-2#TRPBFDKR, 505-LTC4368IMS-2#TRPBFTR, LTC4368IMS-2#TRPBF-ND, 505-LTC4368IMS-2#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879919-LTC4368IMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4368IMS-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4368IMS-2#TRPBF Product Overview

The LTC4368IMS-2#TRPBF from Analog Devices Inc. is a robust, high-performance circuit protection controller designed to safeguard sensitive electronic systems from damaging overvoltage, undervoltage, and reverse supply conditions. This component is ideal for a wide range of applications, including automotive, industrial, and portable electronics, where power supply stability is crucial for reliable operation.

Key Features

  • Overvoltage Protection: The LTC4368IMS-2#TRPBF provides protection against transient overvoltage events, ensuring that the voltage supplied to the load does not exceed safe operating limits.
  • Undervoltage Lockout: This feature prevents the system from operating when the input voltage falls below a predefined threshold, thus safeguarding the electronics from insufficient power conditions that could lead to erratic behavior or damage.
  • Reverse Supply Protection: The device offers robust protection against reverse supply, which can occur due to incorrect battery installation or faults in the power supply wiring, potentially preventing costly damage to the circuit.
  • Wide Operating Range: The LTC4368IMS-2#TRPBF can handle a wide range of input voltages, making it versatile for use in various applications with different power requirements.
  • Compact and Efficient: Housed in a compact MSOP-10 package, this component minimizes the footprint on the PCB and is optimized for efficient operation, reducing power loss and heat generation.

Applications

The LTC4368IMS-2#TRPBF is well-suited for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Power supply modules
  • Telecommunications equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4368IMS-2#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the most demanding conditions. By incorporating this protection controller into your design, you can enhance the durability and reliability of your electronic systems, reducing the risk of failure and maintenance costs over time.

Overall, the LTC4368IMS-2#TRPBF is a strategic choice for designers looking to incorporate advanced protection features into their power management systems, ensuring both safety and efficiency in operation.

You May Also Be Interested in

Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.4944
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5239 $52.1912
19+ $5.3530 $101.7070
29+ $5.1857 $150.3853
40+ $5.0184 $200.7360
52+ $4.8511 $252.2572
69+ $4.3493 $300.1017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,610 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess