EN
  • EN
  • DE

LTC4366ITS8-1#TRMPBF

Part No LTC4366ITS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Switching Surge Stopper Automotive 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23-8
Max Operating Temperature 85 °C
Max Supply Voltage 500 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Number of Circuits 1
Number of Pins 8
Packaging Cut Tape (CT)
REACH SVHC No SVHC
RoHS Compliant
Working Voltage 9 V
Win Source Part Number 1182165-LTC4366ITS8-1#TRMPBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4366ITS8-1#TRMPBF CAD Model

Description

Product Overview: LTC4366ITS8-1#TRMPBF

The LTC4366ITS8-1#TRMPBF is a high-performance surge stopper integrated circuit designed and manufactured by Analog Devices Inc. This compact and robust device is engineered to protect sensitive electronic equipment from high voltage transients and surges, ensuring reliability and longevity in a wide range of applications.

Key Features

  • Wide Operating Voltage Range: The device is capable of handling a wide input voltage range, providing versatility in different power supply configurations.
  • Surge Protection: It offers excellent protection against high voltage surges, which can occur due to lightning strikes, power line disturbances, or switching transients.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold according to their specific requirements, allowing for a customized protection scheme.
  • Under-Voltage Lockout: The LTC4366ITS8-1#TRMPBF also includes under-voltage lockout functionality, ensuring that the device operates only when the supply voltage is within an acceptable range.
  • Low Quiescent Current: The device's design ensures low quiescent current draw, which is critical for power-sensitive applications.

Applications

The versatility of the LTC4366ITS8-1#TRMPBF makes it suitable for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable devices
  • Medical equipment

Product Specifications

This surge stopper is offered in a compact SOT-23 package, which allows for easy integration into space-constrained designs. The part number LTC4366ITS8-1#TRMPBF refers to the tape and reel packaging option, which is ideal for automated manufacturing processes. The device is characterized by its robustness, withstanding harsh environments and providing reliable performance over a wide temperature range.

Conclusion

The LTC4366ITS8-1#TRMPBF from Analog Devices Inc. is a high-quality surge stopper that offers both protection and performance for your sensitive electronic systems. With its comprehensive features and robust design, it is an excellent choice for engineers looking to enhance the durability and reliability of their power management solutions.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess