EN
  • EN
  • DE

LTC4366HDDB-2#TRMPBF

Part No LTC4366HDDB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000021-LTC4366HDDB-2#TRMPBF
Manufacturer Analog Devices Inc.
Category Circuit Protection Surge Suppression Ics
Technology External Switch
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Product Status Active
Base Product Number LTC4366
Ultra Librarian 3D Model Ultra Librarian LTC4366HDDB-2#TRMPBF CAD Model

Description

The LTC4366HDDB-2#TRMPBF from Analog Devices Inc. is a high-performance surge stopper designed to protect sensitive electronic equipment from damaging overvoltage conditions and voltage spikes. This robust integrated circuit (IC) ensures that voltage surges and transients are effectively managed, safeguarding your electronics from potential harm.

Key Features

  • Surge Protection: The device provides reliable protection against high voltage transients, ensuring that the connected load is shielded from surges up to a specified limit.
  • Wide Operating Voltage Range: It operates effectively across a broad voltage range, accommodating various applications and system requirements.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold to meet the specific needs of their application, providing flexibility and precision in system design.
  • Low Quiescent Current: The LTC4366HDDB-2#TRMPBF boasts a low quiescent current, which minimizes power consumption when the device is in standby mode, contributing to energy-efficient operation.
  • High-Temperature Operation: This surge stopper is designed to operate reliably in high-temperature environments, making it suitable for industrial applications where thermal conditions can be challenging.

Applications

Ideal for a wide range of applications, the LTC4366HDDB-2#TRMPBF is particularly well-suited for industrial systems, automotive electronics, avionics, and any other scenario where electronic components must be protected from unexpected voltage spikes. Its robust design ensures that it can be integrated into environments where reliability and durability are paramount.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC4366HDDB-2#TRMPBF is no exception. Manufactured to the highest standards, this product offers exceptional performance and reliability, ensuring that your electronic systems are protected with a component you can trust.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess