EN
  • EN
  • DE

LTC4365ITS8-1#TRMPBF

Part No LTC4365ITS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROT TSOT23-8 / Overvoltage, Undervoltage Protection PMIC TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Voltage - Supply 2.5V ~ 34V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC4365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4365ITS8-1#TRMPBFTR,LTC4365ITS8-1#TRMPBFCT-ND,LTC4365ITS8-1#TRMPBFDKR,LTC4365ITS8-1#TRMPBFCT,-2735-LTC4365ITS8-1#TRMPBFDKR,LTC4365ITS8-1#TRMPBFDKR-ND,505-LTC4365ITS8-1#TRMPBFDKR,505-LTC4365ITS8-1#TRMPBFCT,LTC4365ITS8-1#TRMPBFTR-ND,-2735-LTC4365ITS8-1#TRMPBFCT,505-LTC4365ITS8-1#TRMPBFTR
Standard Package 500
Win Source Part Number 1072554-LTC4365ITS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4365ITS8-1#TRMPBF CAD Model

Description

Analog Devices LTC4365ITS8-1#TRMPBF Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4365ITS8-1#TRMPBF from Analog Devices Inc. is an advanced protection device designed to safeguard sensitive electronic components from potentially damaging conditions such as overvoltage, undervoltage, and reverse supply. This compact, robust controller is an ideal solution for applications that demand reliable and continuous operation, even in the toughest environmental conditions.

Key Features

  • Overvoltage Protection: The LTC4365ITS8-1#TRMPBF provides an adjustable overvoltage protection threshold, ensuring that the connected load is shielded from voltage spikes and surges that could otherwise lead to catastrophic failure.
  • Undervoltage Lockout: To prevent malfunctions caused by brownouts or sagging supply voltages, the device includes an undervoltage lockout feature, which disables the output when the input voltage falls below a preset threshold.
  • Reverse Supply Protection: In the event of a reverse supply condition, where the supply voltage is connected in reverse polarity, the LTC4365ITS8-1#TRMPBF instantly disconnects the load, thereby preventing damage.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package makes it ideal for space-constrained applications, while still offering robust protection capabilities.
  • Wide Operating Voltage Range: This device can handle a wide range of supply voltages, accommodating various application requirements and ensuring versatility across different platforms.

Applications

The LTC4365ITS8-1#TRMPBF is suitable for a broad spectrum of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Aerospace and avionics
  • Telecommunication infrastructure

With its precision overvoltage and undervoltage thresholds, the LTC4365ITS8-1#TRMPBF ensures that your sensitive electronics are protected from the unpredictable nature of real-world power environments. Its fast response time to fault conditions, combined with its rugged design, makes it an indispensable component in any system where reliability is paramount.

Whether you're designing for mission-critical industrial applications or developing consumer electronics that must withstand user errors, the LTC4365ITS8-1#TRMPBF from Analog Devices Inc. offers the protection your products need to operate reliably and safely.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess