Product Overview
The LTC4365IDDB#TRMPBF is a versatile overvoltage, undervoltage, and reverse supply protection controller designed by Analog Devices Inc. This compact and robust integrated circuit (IC) is engineered to safeguard sensitive electronic components from potentially damaging supply conditions, ensuring reliable operation in a wide range of applications.
Key Features
- Supply Voltage Protection: The LTC4365 guards against overvoltage conditions up to 80V and undervoltage conditions, providing a secure operating environment for your electronics.
- Reverse Supply Protection: It prevents damage from reverse supply connections, which can be critical in preventing costly repairs or replacements.
- Adjustable Thresholds: Users can set precise overvoltage and undervoltage threshold levels to match the requirements of their specific applications.
- Low Quiescent Current: The device features a low quiescent current, making it suitable for power-sensitive applications.
- Compact Package: Housed in a small 10-lead DFN package, the LTC4365 is ideal for space-constrained applications.
Applications
The LTC4365IDDB#TRMPBF is ideal for a variety of applications where power supply conditions can be unpredictable, including:
- Automotive electronics
- Industrial control systems
- Portable and battery-operated devices
- Avionics and aerospace systems
- Telecommunications equipment
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the LTC4365IDDB#TRMPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring high reliability and performance. The device is available in tape and reel packaging, making it suitable for automated assembly processes.
Technical Specifications
- Part Number: LTC4365IDDB#TRMPBF
- Manufacturer: Analog Devices Inc.
- Package: 10-Lead (3mm × 3mm) DFN
- Operating Temperature Range: -40°C to +85°C
With its combination of protection features, the LTC4365IDDB#TRMPBF is an excellent choice for designers looking to enhance the safety and durability of their electronic systems.