EN
  • EN
  • DE

LTC4365CTS8-1#TRPBF

Part No LTC4365CTS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197106-LTC4365CTS8-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Voltage - Supply 2.5V ~ 34V
Operating Temperature 0°C ~ 70°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC4365CTS8-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4365CTS8-1#TRPBF Overview

The LTC4365CTS8-1#TRPBF is a versatile and robust overvoltage, undervoltage, and reverse supply protection controller from Analog Devices Inc., designed to safeguard low voltage systems from irregular supply voltages that can cause significant damage to sensitive electronic components. This compact and efficient device is an essential component for applications requiring reliable protection against electrical faults.

Key Features

  • Overvoltage Protection: The LTC4365CTS8-1#TRPBF provides a safeguard against overvoltage conditions, ensuring that the voltage supplied to your system does not exceed a predefined threshold.
  • Undervoltage Protection: It also monitors for undervoltage situations, disconnecting the load when the input voltage drops below a certain level to prevent system instability or damage.
  • Reverse Supply Protection: This device is capable of protecting against reverse supply voltages, which can occur due to incorrect power connections and can be particularly destructive.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, the LTC4365CTS8-1#TRPBF is ideal for space-constrained applications without compromising on performance.
  • Adjustable Voltage Thresholds: Users can set the overvoltage and undervoltage threshold levels through external resistors, providing flexibility for different application requirements.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered and energy-efficient systems.

Applications

The LTC4365CTS8-1#TRPBF is used in a broad range of applications where voltage levels need to be tightly controlled to protect sensitive electronics. These include:

  • Automotive electronics
  • Portable and battery-operated devices
  • Industrial control systems
  • Power supply units
  • Aerospace and avionics
  • Telecommunications equipment

Conclusion

With its comprehensive protection features and adaptable configuration, the LTC4365CTS8-1#TRPBF from Analog Devices Inc. is a reliable and essential component for any electronic system that requires safeguarding from voltage irregularities. Its small footprint and low power consumption make it an excellent choice for designers looking to enhance the resilience of their applications without sacrificing space or energy efficiency.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3836 $53.8360
23+ $4.4173 $101.5979
36+ $4.2793 $154.0548
49+ $4.1413 $202.9237
63+ $4.0032 $252.2016
84+ $3.5891 $301.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess