EN
  • EN
  • DE

LTC4364CMS-1#TRPBF

Part No LTC4364CMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879899-LTC4364CMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364CMS-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4364CMS-1#TRPBF Surge Stopper

The LTC4364CMS-1#TRPBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronic equipment from high voltage transients and surges. As a critical component in power management solutions, this device ensures the stability and longevity of electrical systems by providing overvoltage, undervoltage, and reverse protection. The LTC4364CMS-1#TRPBF is an essential addition to any circuit where power supply fluctuations can cause operational issues or damage to components.

Key Features:

  • Surge Protection: The LTC4364CMS-1#TRPBF can withstand surges up to 60V, making it an ideal choice for applications that experience frequent voltage spikes. This feature helps to prevent damage to the circuit by clamping excess voltage.
  • Overvoltage and Undervoltage Protection: The device provides a window of operation, protecting the circuit if the input voltage goes above or below the user-defined thresholds. This ensures that the connected components operate within their safe voltage range.
  • Reverse Input Protection: In situations where the input may be accidentally reversed, this surge stopper prevents damage to the circuit by blocking the reverse current.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage level to match the needs of their specific application, giving them control over the maximum voltage that their system will be exposed to.
  • Low Quiescent Current: The LTC4364CMS-1#TRPBF operates with a low quiescent current, which is beneficial for power-sensitive applications.
  • Compact Size: The device comes in a space-saving 10-lead MSOP package, allowing for integration into systems where board space is at a premium.

Applications:

The LTC4364CMS-1#TRPBF is versatile and can be used in a wide range of applications including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Avionics and marine electronics
  • Portable and battery-powered equipment

With its comprehensive protection features and adjustable settings, the LTC4364CMS-1#TRPBF by Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and safety of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1342 $50.6710
13+ $8.3153 $108.0989
19+ $8.0554 $153.0526
26+ $7.7956 $202.6856
34+ $7.5357 $256.2138
45+ $6.7562 $304.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,439 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess