EN
  • EN
  • DE

LTC4317CDHC#PBF

Part No LTC4317CDHC#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16DFN / Address Translator Interface 16-DFN (5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Address Translator
Interface I2C
Voltage - Supply 2.25V ~ 5.5V
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Mounting SMD (SMT)
Base Product Number LTC4317
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4317CDHC#PBF-ND,505-LTC4317CDHC#PBF,-2735-LTC4317CDHC#PBF
Standard Package 73
Win Source Part Number 1072536-LTC4317CDHC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4317CDHC#PBF CAD Model

Description

The LTC4317CDHC#PBF is an innovative I²C address translator designed by Analog Devices Inc., which extends the versatility and functionality of I²C bus communication in complex multi-device systems. This small, yet powerful, integrated circuit allows for the seamless integration of devices with conflicting I²C addresses, thus solving a common problem in densely populated I²C environments.

Key Features

  • Address Translation: Enables multiple identical or address-conflicting I²C devices to coexist on the same bus by translating slave addresses to unique values.
  • Two Selectable Addresses: Features two address pins, allowing up to four address translations, which increases design flexibility.
  • Low Operating Voltage: Operates from a single 2.9V to 5.5V supply, making it suitable for a wide range of applications.
  • High Noise Immunity: Incorporates built-in rise time accelerators and a pre-filter on the SDA and SCL lines for enhanced noise immunity.
  • Flow-Through Pinout: Designed with a convenient flow-through pinout to simplify printed circuit board layout.

Applications

The LTC4317CDHC#PBF is ideal for a variety of applications where I²C address conflicts are a concern or where the number of available addresses is insufficient. Its applications include:

  • Server and telecom infrastructure
  • Industrial control systems
  • Consumer electronics
  • Medical equipment
  • Networking equipment

Package and Quality

The device is housed in a compact 16-lead DFN (4mm x 3mm) package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly. The LTC4317CDHC#PBF is manufactured to the high standards of Analog Devices Inc., ensuring both reliability and performance for critical applications.

Conclusion

With its ability to resolve I²C address conflicts and its ease of use, the LTC4317CDHC#PBF from Analog Devices Inc. is an essential component for designers looking to optimize their I²C bus systems. Its robust design and wide operating voltage range make it a versatile choice for a multitude of electronic products.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess