EN
  • EN
  • DE

LTC4274IUHF#TRPBF

Part No LTC4274IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168655-LTC4274IUHF#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Controller (PSE)
Power - Max 25.5 W
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 3V ~ 4.3V
Ultra Librarian 3D Model Ultra Librarian LTC4274IUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC4274IUHF#TRPBF Product Overview

The LTC4274IUHF#TRPBF from Analog Devices Inc. is a high-performance, single-port Power over Ethernet (PoE) controller designed for use in Power Sourcing Equipment (PSE). This advanced IC is capable of delivering power to remote devices over standard Ethernet cables, following the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) specifications. It is an ideal solution for network equipment such as switches, routers, and midspans that require PoE capabilities to supply power to devices like IP cameras, VoIP phones, and wireless access points.

This particular model comes in a 38-lead QFN package and is part of the TRPBF series, which indicates tape and reel packaging and lead (Pb)-free manufacturing. The LTC4274IUHF#TRPBF is designed for flexibility and efficiency, supporting a wide range of applications with its advanced features.

Key Features

  • IEEE 802.3at Compliant: This controller meets the latest PoE+ standards, ensuring compatibility with devices that require up to 25.5W of power.
  • Advanced Power Management: The LTC4274IUHF#TRPBF offers sophisticated power management options, including programmable current limit, auto-classification, and power good indicators.
  • Robust Protection: It includes multiple protection features such as overcurrent, undercurrent, and thermal shutdown to safeguard both the PSE and the powered device.
  • High Efficiency: The IC is designed for minimal power dissipation, which is critical for high-density PoE applications where thermal management is a concern.
  • Easy Integration: The compact QFN package allows for easy integration into PSE designs without requiring a large amount of board space.

Applications

The LTC4274IUHF#TRPBF is versatile enough to be used in a variety of applications, including enterprise networking equipment, industrial automation, point of sale systems, and IoT devices that benefit from centralized power distribution and backup.

With its combination of power, efficiency, and protection features, the LTC4274IUHF#TRPBF by Analog Devices Inc. is a reliable choice for designers looking to implement PoE in their systems, ensuring seamless power delivery and system integrity.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.0448 $111.0448
2+ $107.4627 $214.9254
3+ $103.8806 $311.6418
4+ $93.1344 $372.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,591 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess