EN
  • EN
  • DE

LTC4274AIUHF-3#PBF

Part No LTC4274AIUHF-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 38QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PSE)
Number of Channels 1
Power - Max 70 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Voltage - Supply 45V ~ 57V
Current - Supply 2.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -2735-LTC4274AIUHF-3#PBF,LTC4274AIUHF3PBF
Standard Package 52
Win Source Part Number 1072520-LTC4274AIUHF-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4274AIUHF-3#PBF CAD Model

Description

Analog Devices Inc. LTC4274AIUHF-3#PBF Product Overview

The LTC4274AIUHF-3#PBF from Analog Devices Inc. is a high-performance, single-port Power over Ethernet (PoE) controller designed for use in Power Sourcing Equipment (PSE). This advanced PoE controller is compliant with the IEEE 802.3at (PoE+) standard, and it is also backward compatible with the IEEE 802.3af (PoE) standard, ensuring broad compatibility with a wide range of PoE-capable devices.

This robust component is housed in a compact QFN-38 package and is optimized for efficient power management in network equipment such as switches, routers, and wireless access points. It is specifically engineered to facilitate the delivery of power up to 90W over Ethernet cabling, thereby eliminating the need for additional power supplies for connected devices like IP cameras, VoIP phones, and wireless access points.

The LTC4274AIUHF-3#PBF integrates a variety of features to ensure reliable operation in diverse environments. It includes advanced power management capabilities such as programmable classification, current limit, and overload protection. Moreover, it supports a four-point detection mechanism to prevent power from being applied to non-PoE compliant devices, enhancing safety and system reliability.

Key features of the LTC4274AIUHF-3#PBF include:

  • IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) compliance
  • Support for high power applications up to 90W
  • Advanced power management with programmable classification and current limit
  • Robust four-point detection for device validation
  • Overload and short-circuit protection
  • High-temperature operation suitable for industrial environments
  • Compact QFN-38 package for space-constrained applications

The LTC4274AIUHF-3#PBF is an ideal solution for network administrators and system integrators looking to upgrade or design PoE systems that require high power capabilities and dependable performance. Its integration into network infrastructure can significantly simplify the deployment and management of powered devices, while also reducing total system costs by eliminating the need for separate power supplies and associated cabling.

With its robust design, advanced features, and compliance with the latest PoE standards, the LTC4274AIUHF-3#PBF is a testament to Analog Devices Inc.'s commitment to providing innovative solutions for power delivery in modern network environments.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $8.4649
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess