EN
  • EN
  • DE

LTC4270AIUKG

Part No LTC4270AIUKG
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 12 CHANNEL 52QFN / Power Over Ethernet Controller 12 Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 52-QFN (7x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Type Controller (PSE)
Number of Channels 12
Power - Max 90 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Voltage - Supply 45V ~ 57V
Current - Supply 9mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LTC4270
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1354559-LTC4270AIUKG
Ultra Librarian 3D Model Ultra Librarian LTC4270AIUKG CAD Model

Description

Analog Devices Inc. LTC4270AIUKG Product Overview

The LTC4270AIUKG from Analog Devices Inc. is a robust, feature-rich integrated Power over Ethernet (PoE) controller chip designed to simplify the implementation of PoE in Ethernet-connected devices. This highly integrated solution is ideal for a wide range of applications, including network cameras, wireless access points, and VoIP phones, where it enables the delivery of both data and power over a single Ethernet cable.

Key Features and Benefits

  • IEEE 802.3at Compliant: The LTC4270AIUKG adheres to the IEEE 802.3at standard, ensuring compatibility with other PoE equipment and providing up to 25.5W of power per port.
  • Advanced Power Management: With an integrated power management system, the device supports multiple power classes and provides programmable current limits, ensuring efficient power delivery and protection for connected devices.
  • Hot Swap Capability: The hot swap feature allows for the safe insertion and removal of devices on live Ethernet networks, reducing downtime and maintenance complexity.
  • Robust Protection Features: The LTC4270AIUKG is equipped with overcurrent, overvoltage, and thermal protection circuits, safeguarding both the power sourcing equipment and the powered devices.
  • Flexible Port Configuration: It supports various configurations, including single signature, dual signature, and two-event classification, providing versatility for different deployment scenarios.
  • High-Reliability Design: The industrial-grade version, denoted by the letter 'I' in its part number, ensures reliable operation in extreme temperature ranges from -40°C to +85°C.

Application Areas

The LTC4270AIUKG is suitable for a variety of industrial and commercial applications that require a reliable PoE solution. It can be used in:

  • Enterprise networking equipment
  • Industrial automation systems
  • IP security cameras
  • Remote monitoring and control panels
  • Point of Sale (PoS) systems

With its comprehensive feature set, the LTC4270AIUKG from Analog Devices Inc. stands out as a top choice for designers and engineers looking to implement PoE in their next-generation networked devices. Its robustness, compliance with industry standards, and ease of integration make it an essential component in the development of modern connected systems.

You May Also Be Interested in

Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess