EN
  • EN
  • DE

LTC4266IUHF#TRPBF

Part No LTC4266IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 4 CHANNEL 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Power Over Ethernet Controller 4 Channel
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC4266
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number LTC4266IUHF#TRPBFDKR, LTC4266IUHF#TRPBF-ND, LTC4266IUHF#TRPBFCT, LTC4266IUHF#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879865-LTC4266IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4266IUHF#TRPBF CAD Model

Description

The LTC4266IUHF#TRPBF is a high-performance, quad-port Power over Ethernet (PoE) controller from Analog Devices Inc., designed to simplify the implementation of PoE in Ethernet-based networks. This advanced IC is compliant with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, making it versatile for a wide range of applications in network equipment such as routers, switches, and wireless access points.

The controller integrates a robust 25kV ESD protection circuitry, ensuring durability and reliability in harsh environments. With its high power capabilities, each of the four ports can deliver up to 90W of power, enabling support for devices that require higher power levels such as pan-tilt-zoom (PTZ) cameras, multi-radio wireless access points, and thin clients.

The LTC4266IUHF#TRPBF features an advanced power management system, which includes programmable current limit, inrush current control, and classification indication per port. This allows for efficient power allocation and prioritization for connected devices, ensuring stable operation even under varying load conditions. The per-port power-up sequencing and flexible power allocation also help to maximize power usage effectiveness (PUE).

This IC is designed with user convenience in mind, featuring auto-detection of powered devices (PDs), power-good indicators, and midspan/backoff timing to facilitate seamless integration into PoE systems. Its I²C interface enables system monitoring and control, including real-time power consumption and fault reporting, which is crucial for maintaining network health and preemptively addressing issues.

The LTC4266IUHF#TRPBF is packaged in a compact QFN-38 (5mm x 7mm) package, making it suitable for space-constrained applications. Moreover, it is available in tape and reel packaging, denoted by the suffix "TRPBF," which is ideal for high-volume manufacturing and automated assembly processes.

In summary, the LTC4266IUHF#TRPBF from Analog Devices Inc. is a sophisticated and highly integrated PoE controller that offers robust power delivery and management features, ensuring efficient and reliable operation for network devices requiring power over Ethernet.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Innovisionsemi
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3057 $51.9171
8+ $14.1995 $113.5960
11+ $13.7558 $151.3138
16+ $13.3120 $212.9920
20+ $12.8683 $257.3660
27+ $11.5371 $311.5017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,026 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess