EN
  • EN
  • DE

LTC4266AIUHF-3#PBF

Part No LTC4266AIUHF-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 4 CHANNEL 38QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PSE)
Number of Channels 4
Power - Max 70 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Voltage - Supply 45V ~ 57V
Current - Supply 2.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4266
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4266AIUHF-3#PBF,LTC4266AIUHF3PBF
Standard Package 52
Win Source Part Number 1028943-LTC4266AIUHF-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4266AIUHF-3#PBF CAD Model

Description

Analog Devices Inc. LTC4266AIUHF-3#PBF Product Overview

The LTC4266AIUHF-3#PBF is a high-performance, quad-port Power over Ethernet (PoE) controller designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced component is specifically engineered to facilitate the delivery of power and data over Ethernet cabling to powered devices (PDs) in a network. It conforms to the IEEE 802.3at (PoE+) standard, ensuring compatibility with a wide range of devices and systems.

With an integrated power device, the LTC4266AIUHF-3#PBF is capable of delivering up to 90W of power per port, making it suitable for more demanding applications that require higher power levels, such as pan-tilt-zoom (PTZ) cameras, thin clients, and remote computer terminals. This robust controller is designed to operate in harsh environments, with an industrial temperature range that ensures reliability and performance under extreme conditions.

The LTC4266AIUHF-3#PBF boasts advanced features that are critical for modern PoE applications. Its cutting-edge design includes support for advanced power management, including per-port power prioritization and programmable power limits. This allows network administrators to efficiently manage the power distribution among connected devices, ensuring optimal operation and avoiding overloading the system.

Other notable features of the LTC4266AIUHF-3#PBF include:

  • Autoclass feature for automatic power allocation to connected PDs
  • Robust 100V MOSFETs for improved surge protection and reliability
  • High-efficiency operation to minimize power loss and heat generation
  • Integrated power supply sequencing to ensure safe and orderly system start-up and shutdown
  • IEEE 802.3af backward compatibility, supporting a wide range of legacy devices

The LTC4266AIUHF-3#PBF is provided in a QFN package, which is compact and space-saving, making it an excellent choice for dense networking equipment where board space is at a premium. The package is also designed for enhanced thermal performance, ensuring that the device operates within its specified temperature range even under full load conditions.

Overall, the LTC4266AIUHF-3#PBF from Analog Devices Inc. represents a state-of-the-art solution for network administrators seeking to deploy a reliable, high-power PoE infrastructure capable of supporting the most demanding applications.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9708 $67.9416
4+ $27.8735 $111.4940
6+ $27.0024 $162.0144
8+ $26.1314 $209.0512
10+ $25.2603 $252.6030
14+ $22.6472 $317.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess