EN
  • EN
  • DE

LTC4266AIUHF-1#PBF

Part No LTC4266AIUHF-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 4 CHANNEL 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Controller (PSE)
Number of Channels 4
Power - Max 38.7 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Voltage - Supply 45V ~ 57V
Current - Supply 2.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4266
Standard Package 52 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879864-LTC4266AIUHF-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4266AIUHF-1#PBF CAD Model

Description

Analog Devices Inc. LTC4266AIUHF-1#PBF Overview

The LTC4266AIUHF-1#PBF is a state-of-the-art Power over Ethernet (PoE) controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to facilitate the delivery of power over Ethernet cabling to powered devices (PDs), making it an essential component for network administrators and system integrators looking to implement PoE capabilities in their network infrastructure.

Key Features

  • IEEE 802.3at Compliant: The LTC4266AIUHF-1#PBF adheres to the IEEE 802.3at standard for PoE, ensuring compatibility with a wide range of devices and systems.
  • Quad PSE Controller: It features a quad port Power Sourcing Equipment (PSE) controller, capable of managing up to four PoE ports, making it highly efficient for multi-port applications.
  • Advanced Power Management: With its sophisticated power management capabilities, it supports per-port power prioritization and ensures optimal distribution of power to connected devices.
  • Robust Protection Features: The device includes overcurrent, undercurrent, and thermal protection to prevent damage to the network devices and maintain system integrity.
  • High Temperature Operation: The 'I' grade version is designed for industrial applications and is specified for operation from -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Energy Efficient: It integrates energy-efficient features that reduce power consumption when the connected devices are idle or disconnected.

Applications

The LTC4266AIUHF-1#PBF is ideal for various applications where PoE is needed, including:

  • Enterprise networking equipment such as switches and routers
  • IP cameras and surveillance systems
  • Wireless access points
  • VoIP phones
  • Point of Sale (PoS) systems
  • Industrial automation systems

Product Specifications

This product comes in a QFN-38 package and is lead-free and RoHS compliant, ensuring it meets current environmental standards. The LTC4266AIUHF-1#PBF's compact form factor and high integration level make it an excellent choice for creating dense PoE solutions while maintaining a small footprint.

With its combination of features, the LTC4266AIUHF-1#PBF from Analog Devices Inc. represents a robust and versatile solution for adding PoE capabilities to networked devices, ensuring safe and reliable power delivery alongside data connectivity.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6667 $69.3334
4+ $28.4445 $113.7780
6+ $27.5556 $165.3336
8+ $26.6667 $213.3336
10+ $25.7778 $257.7780
13+ $23.1112 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess