EN
  • EN
  • DE

LTC4259ACGW#PBF

Part No LTC4259ACGW#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 4 CHANNEL 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Power Over Ethernet Controller 4 Channel 802.3af (PoE) 36-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 36-BSOP (0.295", 7.50mm Width)
Case / Package 36-SSOP
Family Name LTC4259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879858-LTC4259ACGW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4259ACGW#PBF CAD Model

Description

Product Overview: LTC4259ACGW#PBF from Analog Devices Inc.

Introducing the LTC4259ACGW#PBF, a robust and highly integrated quad Power over Ethernet (PoE) controller, meticulously engineered by Analog Devices Inc. This advanced component is designed to simplify the implementation of Power over Ethernet functionality in a variety of networked devices, such as VoIP phones, wireless access points, and network cameras.

The LTC4259ACGW#PBF is housed in a compact 36-lead SSOP package, making it an ideal solution for space-constrained applications. It is fully compliant with the IEEE 802.3af standard, ensuring compatibility with other PoE-enabled devices and providing a seamless user experience.

This innovative product features an integrated power device controller for up to four PoE ports, delivering power management with precision and efficiency. Each port is capable of autonomously performing signature detection, classification, under-voltage lockout, inrush current control, and fault protection, which are crucial for maintaining the integrity and stable operation of networked devices.

The LTC4259ACGW#PBF also boasts an impressive array of features designed to enhance system reliability and user convenience. These include programmable power-up sequencing, per-port current limit, and thermal overload protection. The controller's I2C interface enables system-level communication, allowing for remote monitoring and control of the PoE ports, which is essential for modern network management.

With its advanced capabilities, the LTC4259ACGW#PBF is a perfect choice for system designers looking to integrate PoE functionality into their products without compromising on performance or reliability. Whether used in enterprise networking equipment or industrial automation systems, this PoE controller from Analog Devices Inc. stands out as a top-tier solution that meets the demanding requirements of today's network infrastructures.

Upgrade your networked devices with the LTC4259ACGW#PBF and experience the benefits of a high-quality, versatile PoE controller that delivers consistent power and reliable connectivity.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Innovisionsemi
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4451 $69.7804
9+ $14.3139 $128.8251
13+ $13.8669 $180.2697
18+ $13.4199 $241.5582
23+ $12.9730 $298.3790
30+ $11.6309 $348.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess