EN
  • EN
  • DE

LTC4257IDD-1#TRPBF

Part No LTC4257IDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC4257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879857-LTC4257IDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4257IDD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4257IDD-1#TRPBF

The LTC4257IDD-1#TRPBF from Analog Devices Inc. is a sophisticated integrated circuit designed for Power over Ethernet (PoE) applications. This particular component is a controller IC for powered devices that operates in accordance with the IEEE 802.3af standard, which is the protocol for supplying power over Ethernet networks. The LTC4257IDD-1#TRPBF is specifically engineered to simplify the implementation of PoE functionality in networked devices such as IP cameras, wireless access points, and VoIP phones.

This product comes in a small, 10-lead DFN package with a lead-free finish, denoted by the "IDD" in the part number, and the "#TRPBF" suffix indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. The LTC4257IDD-1#TRPBF is designed to interface seamlessly with Ethernet transformers and diode bridges to extract power from the Ethernet cable without affecting data transmission.

Key features of the LTC4257IDD-1#TRPBF include its ability to perform inrush current limiting, high-voltage withstand capability, and classification current capability. The inrush current limiting function protects both the powered device and the power sourcing equipment by preventing large currents from flowing when the device is first connected. The high-voltage capability allows the LTC4257IDD-1#TRPBF to handle the voltages typically seen in PoE applications, while the classification current capability ensures that the device can identify itself to the power sourcing equipment so that the appropriate amount of power is allocated.

The LTC4257IDD-1#TRPBF also features a thermal shutdown to protect the device from overheating, and it supports a wide operating temperature range, making it suitable for use in various environments. Its low power dissipation and high efficiency are critical for maintaining the reliability and longevity of PoE devices.

Overall, the LTC4257IDD-1#TRPBF is an essential component for designers looking to integrate PoE capabilities into their products. With its robust feature set and compliance with industry standards, it ensures safe and reliable power delivery over Ethernet infrastructure.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
Lowest to $12.7454
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess