EN
  • EN
  • DE

LTC4252BIMS-1#TRPBF

Part No LTC4252BIMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -48V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 800 µA
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4252
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 747006-LTC4252BIMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4252BIMS-1#TRPBF CAD Model

Description

Product Overview: LTC4252BIMS-1#TRPBF

The LTC4252BIMS-1#TRPBF is a high-quality Negative Voltage Hot Swap Controller from Analog Devices Inc., designed to enable safe insertion and removal of electronic boards from a live backplane. This controller is particularly tailored for systems that operate with negative supply voltages, which are common in telecommunications and data networking equipment.

Key Features

  • Hot Swap Control: This device allows a board to be safely inserted and removed from a live backplane without causing glitches on the power supply rail, which can lead to system instability or damage.
  • Negative Voltage Operation: Specifically designed to handle negative supply voltages, with a range typically from -48V, making it ideal for telecom and datacom applications.
  • Adjustable Overcurrent Protection: The LTC4252BIMS-1#TRPBF includes an overcurrent function with an adjustable threshold, providing additional safety for the system components.
  • Gate Drive for External N-Channel MOSFET: The controller features a gate drive for an external N-Channel MOSFET, enabling efficient power management and control.
  • Multi-Function Timer: An onboard multi-function timer offers programmable circuit breaker functionality, ensuring that the system remains protected under fault conditions.
  • Compact Package: Available in a compact MSOP package, the LTC4252BIMS-1#TRPBF saves valuable board space in dense electronic systems.

Applications

The controller is particularly suitable for a range of applications in the telecommunications sector, including central office equipment, PBX systems, and network servers. It is also well-suited for industrial applications where negative voltage systems are prevalent.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4252BIMS-1#TRPBF is no exception. It is designed to meet high standards of reliability and performance, ensuring a long operational life for the products it is used in. Its robust design and protective features make it a dependable choice for critical applications where system integrity is paramount.

Whether you're designing a new system or upgrading an existing one, the LTC4252BIMS-1#TRPBF from Analog Devices Inc. offers a combination of performance, efficiency, and reliability that can help you achieve a competitive edge.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0878 $61.0536
28+ $4.1742 $116.8776
43+ $4.0437 $173.8791
60+ $3.9131 $234.7860
77+ $3.7826 $291.2602
103+ $3.3911 $349.2833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess