EN
  • EN
  • DE

LTC4252-1CMS8#TRPBF

Part No LTC4252-1CMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Hot Swap Controller 1 Channel -48V 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC4252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879849-LTC4252-1CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4252-1CMS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC4252-1CMS8#TRPBF Negative Voltage Hot Swap Controller

The LTC4252-1CMS8#TRPBF is a sophisticated negative voltage hot swap controller designed by Analog Devices Inc. to enable safe board insertion and removal from a live backplane. This component is particularly engineered for systems that operate with negative supply voltages, commonly found in telecommunications and data communications equipment.

This hot swap controller allows a board to be safely inserted and removed from a live backplane by controlling the power delivery to the board. It achieves this by limiting the inrush current during insertion, which helps prevent glitches on the power supply that can reset other boards in the system. The LTC4252-1CMS8#TRPBF is equipped with a range of features that ensure reliable operation and protection for both the board and the backplane.

Key features of the LTC4252-1CMS8#TRPBF include:

  • Integrated Charge Pump: This feature allows for the controller to operate without an external power supply, simplifying the design and reducing the overall component count.
  • Adjustable Overcurrent Protection: Users can set the current limit threshold to match the requirements of their specific application, ensuring that the system is protected against excessive current draw.
  • Automatic Retry or Latch Off: In the event of a fault, the controller can be configured to either attempt to restart the power or to latch off, depending on the needs of the application.
  • Under Voltage Lockout (UVLO): The LTC4252-1CMS8#TRPBF prevents the system from operating under insufficient power conditions, which could lead to unpredictable behavior.
  • Gate Drive for External N-Channel MOSFET: This allows for efficient control of the power device, ensuring that the power is managed effectively.
  • Compact MSOP-8 Package: The small form factor of the package makes it ideal for space-constrained applications.

With its robust feature set, the LTC4252-1CMS8#TRPBF provides a reliable solution for managing power distribution in negative voltage environments. Its ability to protect against overcurrent conditions, combined with its compact size and ease of integration, make it an excellent choice for designers looking to enhance system reliability and maintainability.

Whether it is for server farms, networking gear, or industrial systems, the LTC4252-1CMS8#TRPBF from Analog Devices Inc. offers a high level of performance and protection for critical electronic equipment.

You May Also Be Interested in

Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess