EN
  • EN
  • DE

LTC4252-1CMS#PBF

Part No LTC4252-1CMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Hot Swap Controller 1 Channel -48V 10-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC4252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879848-LTC4252-1CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4252-1CMS#PBF CAD Model

Description

Product Overview: LTC4252-1CMS#PBF

The LTC4252-1CMS#PBF is a high-performance negative voltage Hot Swap™ controller from Analog Devices Inc., designed to allow a board to be safely inserted and removed from a live backplane. This integrated circuit (IC) provides intelligent control of the power supply to a load during insertion (hot swapping) by limiting the inrush current to prevent glitches on the power supply that can reset other boards in the system.

Key Features

  • Voltage Range: This device operates with a supply voltage range suited for negative voltage applications, ensuring compatibility with a variety of systems.
  • Adjustable Current Limit: The LTC4252-1CMS#PBF allows precise setting of the current limit threshold via an external resistor, providing flexibility to match the requirements of the specific application.
  • Overcurrent Protection: It features robust overcurrent protection to safeguard the system against short-circuits or excessive load conditions.
  • High-Speed Circuit Breaker: The fast response time of the integrated circuit breaker minimizes the risk of damage due to overcurrent events.
  • Gate Drive for External N-Channel MOSFET: The controller provides a gate drive for an external N-Channel MOSFET, enabling efficient power control and distribution.
  • Power Good Output: A 'power good' output signal is available, which can be used to enable a downstream converter or notify the system that the power is stable and within specifications.
  • Compact Package: The LTC4252-1CMS#PBF comes in a compact MSOP-10 package, ideal for space-constrained applications.

Applications

The LTC4252-1CMS#PBF is suitable for a wide range of applications, including but not limited to server hot swap applications, negative supply control in telecom systems, and industrial systems where safe insertion and removal of electronic components are required. Its robust feature set ensures reliable operation in harsh environments, making it a preferred choice for system designers looking for a negative voltage Hot Swap controller solution.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess