EN
  • EN
  • DE

LTC4227CUFD-4#PBF

Part No LTC4227CUFD-4#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Hot Swap Controller 1-CH 18V N-Channel Positive Low Voltage 20-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Features Auto Retry, UVLO
Maximum Operating Temperature 70 °C
Max Supply Voltage 18 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.9 V
Mount Surface Mount
Nominal Input Voltage 10 V
Number of Channels 1
Number of Pins 20
Operating Supply Current 2 mA
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1072500-LTC4227CUFD-4#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4227CUFD-4#PBF CAD Model

Description

Analog Devices Inc. LTC4227CUFD-4#PBF Dual Ideal Diode and Hot Swap Controller

The LTC4227CUFD-4#PBF from Analog Devices Inc. is a sophisticated power management IC that offers a compact, efficient, and highly reliable solution for systems that require dual ideal diodes and hot swap capabilities. Designed to ensure seamless operation and protection in a variety of applications, this controller is an indispensable component for high-availability systems.

Key Features

  • Dual Ideal Diode Controller: The LTC4227CUFD-4#PBF integrates two low loss PowerPath controllers, providing a seamless transition between input sources, minimizing power dissipation and voltage drops.
  • Hot Swap Controller: This feature allows for safe board insertion and removal from a live backplane by limiting inrush current, thereby preventing glitches on the supply rail and protecting the electronic components.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2.9V to 18V, making it versatile for various applications, from low voltage to higher voltage systems.
  • Adjustable Current Limit: The current limit threshold can be set with an external resistor, providing flexibility and precision control to match specific system requirements.
  • Fast Overcurrent Fault Response: The LTC4227CUFD-4#PBF rapidly responds to overcurrent conditions, protecting the system from potential damage.
  • Power Good Outputs: Each channel has a 'power good' output that can be used for power sequencing or as a diagnostic indicator.
  • Compact Package: The device comes in a space-saving 24-lead 4mm x 5mm QFN package, suitable for densely populated PCBs.

Applications

The LTC4227CUFD-4#PBF is ideal for a wide range of applications that require reliable power management. This includes:

  • Redundant Power Supplies
  • Industrial/Telecom Systems
  • Servers and Storage Systems
  • Network Routers and Switches

With its advanced feature set and robust design, the LTC4227CUFD-4#PBF from Analog Devices Inc. ensures that your systems operate smoothly and are protected from power anomalies, making it a smart choice for mission-critical applications where continuous operation is paramount.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,998 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess