EN
  • EN
  • DE

LTC4217IDHC#TRPBF

Part No LTC4217IDHC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202545-LTC4217IDHC#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Hot Swap Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Hot Swap Controller, Monitor
Applications General Purpose
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 2.9V ~ 26.5V
Ultra Librarian 3D Model Ultra Librarian LTC4217IDHC#TRPBF CAD Model

Description

Product Overview: LTC4217IDHC#TRPBF

The LTC4217IDHC#TRPBF from Analog Devices Inc. is a cutting-edge hot swap controller that offers a compact and efficient solution for safe board insertion and removal from a live backplane. Designed for a range of applications, this product ensures that electronic systems can maintain uninterrupted operation while components are added or replaced.

Key Features

  • Integrated MOSFET: The LTC4217IDHC#TRPBF includes an internal MOSFET that allows for precise control over the power delivery to the load, ensuring smooth turn-on and protecting against overcurrent conditions.
  • Adjustable Current Limit: Users can set the current limit threshold to match specific system requirements, enhancing the protection of sensitive components and preventing damage from overcurrent events.
  • Overvoltage & Undervoltage Protection: This device provides comprehensive protection by monitoring for voltage irregularities and responding accordingly to prevent damage to the system.
  • Circuit Breaker Functionality: The LTC4217IDHC#TRPBF acts as a circuit breaker, quickly disconnecting the load in the event of a fault to preserve system integrity.
  • Multi-Function Timer: A versatile timer feature offers control over the fault response times, allowing for customized protection schemes tailored to the application's needs.
  • Compact Package: Housed in a small DHC package, this controller is ideal for space-constrained applications where board real estate is at a premium.

Applications

The LTC4217IDHC#TRPBF is suitable for a variety of applications, including:

  • Server and Telecom Hot Swap Systems
  • Industrial Equipment
  • Network Routers and Switches
  • Redundant Power Supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4217IDHC#TRPBF is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. The device's robust design ensures it can withstand the rigors of industrial environments and maintain functionality over a wide temperature range.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess