EN
  • EN
  • DE

LTC4162EUFD-LADM#PBF

Part No LTC4162EUFD-LADM#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1-8CELL 28QFN / Battery Battery Monitor IC Lithium Ion/Polymer 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 8
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4162EUFD-LADM#PBF,LTC4162EUFD-LADM#PBF-ND,-2735-LTC4162EUFD-LADM#PBF
Standard Package 73
Win Source Part Number 1171669-LTC4162EUFD-LADM#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4162EUFD-LADM#PBF CAD Model

Description

Analog Devices Inc. LTC4162EUFD-LADM#PBF

The LTC4162EUFD-LADM#PBF is a highly sophisticated, monolithic synchronous buck battery charger and PowerPath manager with an integrated telemetry function, produced by Analog Devices Inc. This versatile product is designed to efficiently manage power and charging for a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4 batteries.

With its advanced features, the LTC4162EUFD-LADM#PBF offers precision charging with programmable charge voltage and current, as well as adjustable termination and maintenance charging. The device supports a wide input voltage range, making it suitable for various applications, from portable devices to automotive and industrial systems.

One of the key features of the LTC4162EUFD-LADM#PBF is its I²C interface, which allows for two-way communication between the charger and a host microcontroller. Through this interface, the host can query various system statuses such as input voltage, battery voltage, charge current, and temperature. Additionally, the host can control and configure the charger's settings, adapting the charging parameters to suit particular use cases or battery requirements.

The LTC4162EUFD-LADM#PBF also includes numerous safety features, such as input overvoltage protection, battery overvoltage protection, thermal regulation, and NTC temperature monitoring to safeguard the battery during charging. Its PowerPath management capability ensures that the system remains powered and the battery gets charged even under a wide range of input conditions.

The device comes in a compact, 24-pin QFN package, making it a space-saving solution for modern electronics where board space is at a premium. Its robust design and comprehensive feature set make the LTC4162EUFD-LADM#PBF an ideal choice for engineers looking for a reliable and high-performance battery charging solution.

Overall, the LTC4162EUFD-LADM#PBF from Analog Devices Inc. is a powerful component for any application that requires efficient and intelligent battery management, providing both the performance and flexibility needed to meet the demands of today's advanced electronic devices.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2259 $56.1295
11+ $9.2110 $101.3210
17+ $8.9231 $151.6927
24+ $8.6353 $207.2472
30+ $8.3474 $250.4220
41+ $7.4839 $306.8399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,704 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess