The S-8232AIFT-T2-G is a high-precision lithium-ion battery protection IC manufactured by ABLIC U.S.A. Inc. This IC is designed to safeguard lithium-ion rechargeable batteries in a variety of applications by monitoring voltage, current, and temperature, and triggering protection mechanisms when necessary. It is commonly employed in battery packs for portable devices, power tools, and energy storage systems to prevent overcharge, overdischarge, overcurrent, and short circuits, ensuring the safety and longevity of the battery.
Applications:
- Lithium-ion battery packs for smartphones
- Battery management systems (BMS) for tablets
- Power banks and portable chargers
- Cordless power tools
- Energy storage systems (ESS)
- Wearable devices (smartwatches, fitness trackers)
Features:
- Overcharge Protection: Monitors cell voltage and interrupts charging when a dangerous level is reached.
- Overdischarge Protection: Prevents the battery from being discharged beyond its safe operating limit.
- Overcurrent Protection: Limits discharge current to prevent damage from excessive loads.
- Short Circuit Protection: Quickly shuts down the battery in the event of a short circuit.
- High Accuracy Voltage Detection: Provides precise voltage monitoring for optimal battery management.
- Low Current Consumption: Minimizes power drain from the battery pack, extending battery life.
- Small Package: Allows for integration into compact battery pack designs.
Benefits:
- Enhanced Battery Safety: Protects against conditions that can lead to battery damage, fire, or explosion.
- Extended Battery Life: Prevents overcharge and overdischarge, which can degrade battery performance over time.
- Improved Device Reliability: Ensures stable power supply by preventing battery-related failures.
- Reduced System Cost: Integrated protection features minimize the need for external components.
- Simplified Design: Compact package and comprehensive protection features simplify battery pack design.
Additional Details:
The S-8232AIFT-T2-G typically operates within a specific voltage range, which is crucial for compatibility with various lithium-ion battery chemistries. The specific voltage thresholds for overcharge and overdischarge protection are pre-set or configurable depending on the application requirements. The IC's low quiescent current consumption is a key factor in extending the operational life of battery-powered devices, especially during periods of inactivity. It also incorporates measures to prevent false triggering of protection circuits due to noise or transient voltage spikes. The device is available in a small, surface-mount package, facilitating its integration into densely populated circuit boards. The specific package type is typically a TSSOP (Thin Shrink Small Outline Package) or similar, which allows for efficient heat dissipation. The operating temperature range is typically from -40°C to +85°C, allowing for use in a wide range of environmental conditions.