EN
  • EN
  • DE

LTC4162EUFD-FADM#PBF

Part No LTC4162EUFD-FADM#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Function Battery Monitor
Battery Chemistry LiFePO4/Li-ion
Number of Cells 1 ~ 9
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4162EUFD-FADM#PBF
Standard Package 73
Win Source Part Number 1222306-LTC4162EUFD-FADM#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4162EUFD-FADM#PBF CAD Model

Description

Introducing the LTC4162EUFD-FADM#PBF from Analog Devices Inc.

The LTC4162EUFD-FADM#PBF is a sophisticated power management IC designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced product is a multifunctional solution that integrates a lithium-ion battery charger with a high efficiency synchronous step-down DC/DC converter, making it an ideal choice for portable devices and battery-powered applications.

Efficient Power Management and Charging

At the core of the LTC4162EUFD-FADM#PBF is its ability to efficiently manage power. The device supports a wide range of input voltages, from 4.5V to 35V, which allows it to accommodate various power sources, including wall adapters and automotive power. The integrated battery charger is highly configurable and supports multiple lithium-ion chemistries, ensuring compatibility with a broad array of battery types.

The charger boasts a maximum charge current of up to 3.2A, which enables fast and efficient charging of batteries, reducing downtime for devices. Its intelligent PowerPath management ensures seamless power delivery between the battery and the load, maintaining a stable operation even when the input power source fluctuates or is removed.

Advanced Features for Enhanced Performance

The LTC4162EUFD-FADM#PBF is packed with advanced features that enhance its performance and reliability. It includes a digital telemetry system that allows for real-time monitoring of critical parameters such as voltage, current, and temperature. This feature enables predictive maintenance and ensures the longevity of the battery by preventing overcharging and overheating.

The device also incorporates various safety features, such as overvoltage, undervoltage, and overcurrent protection. These safeguards help prevent damage to the battery and the connected device, ensuring a reliable and secure operation.

Compact and Versatile Design

Designed with a compact 24-lead QFN package, the LTC4162EUFD-FADM#PBF is suitable for space-constrained applications. Its versatility is further enhanced by its wide temperature range, operating reliably from -40°C to +125°C, making it an excellent choice for both consumer and industrial applications.

With its combination of power management, charging capabilities, and advanced features, the LTC4162EUFD-FADM#PBF from Analog Devices Inc. stands out as a comprehensive solution for your power management needs, offering efficiency, reliability, and flexibility in a single component.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Lowest to $37.2795
Texas Instruments
Lowest to $20.9001
Texas Instruments
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6066 $57.6396
13+ $7.8824 $102.4712
20+ $7.6360 $152.7200
28+ $7.3897 $206.9116
35+ $7.1434 $250.0190
47+ $6.4044 $301.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess