EN
  • EN
  • DE

LTC4098EUDC#TRPBF

Part No LTC4098EUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 20QFN / Battery Multi-Function Controller IC Lithium Ion/Polymer 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Voltage
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC4098
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879814-LTC4098EUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4098EUDC#TRPBF CAD Model

Description

The LTC4098EUDC#TRPBF is a high-performance USB PowerPath™ controller and Li-Ion/Polymer battery charger designed by Analog Devices Inc. This advanced integrated circuit (IC) is engineered to provide efficient power management solutions for portable devices that require battery charging and power regulation from USB sources.

This device is equipped with an array of features that make it an ideal choice for sophisticated portable applications. It supports programmable battery charge rates from a USB input, which can range from 100mA up to 1.5A, allowing for fast and flexible charging solutions. The LTC4098EUDC#TRPBF also includes an overvoltage protection circuit, safeguarding the device and the battery from voltage spikes that may occur.

The IC's PowerPath control ensures seamless transition between multiple power sources such as USB, wall adapter, or battery, providing a consistent output to the load. This feature is particularly important for maintaining uninterrupted operation of the device when switching between charging and battery power.

Additionally, the LTC4098EUDC#TRPBF boasts an autonomous power source selection, which prioritizes input power sources without the need for external control. This simplifies the design and reduces the component count for the end product. The charger also includes a thermal regulation mechanism to maximize the charge rate without the risk of overheating.

The compact form factor of the LTC4098EUDC#TRPBF is packaged in a 20-pin QFN (4mm x 4mm) and is designed for space-constrained environments. Its small size and comprehensive feature set make it a highly attractive solution for portable electronics, including smartphones, tablets, portable media players, and other USB-powered gadgets.

In summary, the LTC4098EUDC#TRPBF from Analog Devices Inc. is a sophisticated, feature-rich USB PowerPath controller and battery charger that offers a high level of integration, safety, and flexibility for modern portable device designs.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8493 $57.8493
3+ $47.4659 $142.3977
4+ $45.9829 $183.9316
6+ $44.4998 $266.9988
7+ $43.0168 $301.1176
9+ $38.5666 $347.0994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess