EN
  • EN
  • DE

LTC4098EUDC-3.6#PBF

Part No LTC4098EUDC-3.6#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT IRON PHOSPHATE 20QFN / Battery Multi-Function Controller IC Lithium Iron Phosphate 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Function Multi-Function Controller
Battery Chemistry Lithium Iron Phosphate
Fault Protection Over Voltage
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC4098
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4098EUDC36PBF,-2735-LTC4098EUDC-3.6#PBF
Standard Package 91
Win Source Part Number 1028250-LTC4098EUDC-3.6#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4098EUDC-3.6#PBF CAD Model

Description

The LTC4098EUDC-3.6#PBF is a high-performance USB power manager and Li-Ion/Polymer battery charger designed by Analog Devices Inc. to cater to the growing needs of portable devices that require efficient charging and power management solutions. This advanced component ensures that portable devices can be charged safely and quickly from a USB port or an external power supply.

Key Features

  • USB Compatibility: Compliant with USB 2.0 specifications, it can manage power from both USB host and a high-power wall adapter.
  • Integrated Overvoltage Protection: Safeguards the device against voltage spikes, ensuring device safety and longevity.
  • Automatic Power Path Management: Seamlessly transitions between input power sources to maintain consistent device operation.
  • Programmable Charging Current: Allows for adjustable charge current up to 1.5A, which can be set via a single resistor.
  • Instant-On Operation: Powers the system even with a dead or missing battery, ensuring device usability under all conditions.
  • Thermal Regulation: Maximizes the charge rate without the risk of overheating, providing a safe charging environment.

Applications

Ideal for a wide range of portable applications, the LTC4098EUDC-3.6#PBF is particularly suited for devices such as smartphones, portable media players, handheld GPS units, and other USB-powered gadgets. Its robust power management capabilities make it an essential component for any portable device that demands reliable charging and power delivery.

Package and Quality

The LTC4098EUDC-3.6#PBF is offered in a compact, 24-pin QFN package, which is RoHS compliant and lead-free. Analog Devices Inc. guarantees high-quality standards and ensures that this product meets the rigorous demands of the industry.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0106 $54.0636
14+ $7.3933 $103.5062
21+ $7.1623 $150.4083
29+ $6.9313 $201.0077
38+ $6.7002 $254.6076
50+ $6.0071 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess