EN
  • EN
  • DE

LTC4066EUF-1

Part No LTC4066EUF-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1CELL 24QFN / Battery Multi-Function Controller IC Lithium Ion 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC4066
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879806-LTC4066EUF-1
Ultra Librarian 3D Model Ultra Librarian LTC4066EUF-1 CAD Model

Description

Analog Devices Inc. presents the LTC4066EUF-1

The LTC4066EUF-1 is a versatile and highly integrated charging solution from Analog Devices Inc., designed to cater to the modern needs of portable electronics. This multifunctional device is not just a charger; it is a complete power management system that combines a USB-compatible linear charger, a PowerPath controller, an ideal diode, and a full-featured Li-Ion/Polymer battery charger into one compact package.

Key Features:

  • USB Compatibility: The LTC4066EUF-1 is designed to interface seamlessly with USB power sources, making it ideal for portable devices that require charging via a USB connection.
  • Integrated PowerPath Controller: This feature enables the device to supply power to the load from a USB port or a battery, ensuring uninterrupted operation even when the battery is being charged.
  • Li-Ion/Polymer Battery Charger: The device includes a sophisticated charging circuit tailored for lithium-ion or lithium-polymer batteries, offering a safe and efficient way to maintain battery health and longevity.
  • Automatic Load Prioritization: The LTC4066EUF-1 smartly prioritizes the system load over battery charging, ensuring that the device remains operational even under limited power conditions.

Applications:

The LTC4066EUF-1 is particularly well-suited for a wide range of portable applications, including:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld Instruments
  • GPS Devices

Technical Specifications:

  • Input Voltage Range: 4.25V to 5.5V
  • Programmable Charge Current: Up to 1A
  • Thermal Regulation for Optimal Charging Rate
  • Automatic Recharge Feature
  • Charge Status and Fault Condition Indicators
  • Thermally Enhanced 24-Lead QFN Package

The LTC4066EUF-1 is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance integrated circuits that solve the power management challenges of today's sophisticated electronic devices. With its compact form factor and comprehensive feature set, the LTC4066EUF-1 is an excellent choice for designers looking to optimize their power management systems with a reliable, single-chip solution.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2922 $58.2142
27+ $4.3428 $117.2556
42+ $4.2065 $176.6730
57+ $4.0714 $232.0698
74+ $3.9351 $291.1974
99+ $3.5285 $349.3215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess