EN
  • EN
  • DE

LTC3901EGN#PBF

Part No LTC3901EGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 16SSOP / Low-Side Gate Driver IC Inverting, Non-Inverting 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 11V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 15ns, 15ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC3901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC3901EGN#PBF-ND,LTC3901EGNPBF,505-LTC3901EGN#PBF,-2735-LTC3901EGN#PBF
Standard Package 100
Win Source Part Number 1072465-LTC3901EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3901EGN#PBF CAD Model

Description

Product Overview: LTC3901EGN#PBF

The LTC3901EGN#PBF, manufactured by Analog Devices Inc., is a high-performance, synchronous step-down DC/DC controller that is designed to drive external N-channel MOSFETs. This advanced power management IC is engineered to provide precise voltage regulation while maintaining a high level of efficiency, making it an ideal choice for a variety of demanding applications.

Key Features

  • Wide Input Voltage Range: The LTC3901EGN#PBF operates over a broad input voltage range, accommodating a variety of power sources.
  • High-Efficiency Synchronous Operation: Its synchronous rectification topology ensures high efficiency, which is critical for reducing heat and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency with an external resistor or synchronize it to an external clock for noise-sensitive applications.
  • Current Mode Control: This feature provides excellent line and load transient response, simplifying the design of stable and responsive power systems.
  • Integrated Soft-Start: The LTC3901EGN#PBF includes an integrated soft-start function to minimize inrush current during startup, enhancing system safety and longevity.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and protection of the IC and the system it is controlling.

Applications

The versatility of the LTC3901EGN#PBF allows it to be used in a wide array of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Portable Electronics
  • Industrial Systems
  • Automotive Power Systems

Package and Quality

The LTC3901EGN#PBF comes in a compact 16-lead SSOP package, which is suitable for space-constrained applications. The product is RoHS compliant and meets the quality and reliability standards expected from Analog Devices Inc., a leader in the field of high-performance analog technology.

In conclusion, the LTC3901EGN#PBF is a sophisticated and reliable solution for modern electronic systems requiring efficient power conversion. Its comprehensive feature set ensures that it can meet the needs of a vast range of applications, delivering performance and durability in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6717 $52.0302
15+ $7.1153 $106.7295
22+ $6.8929 $151.6438
30+ $6.6706 $200.1180
39+ $6.4482 $251.4798
52+ $5.7812 $300.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess