EN
  • EN
  • DE

LTC3625EDE-1#PBF

Part No LTC3625EDE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC SUPERCAP CHARGER 1A 12DFN / Supercapacitor Charger PMIC 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Supercapacitor Charger
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC3625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC3625EDE1PBF,-2735-LTC3625EDE-1#PBF
Standard Package 91
Win Source Part Number 1072366-LTC3625EDE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3625EDE-1#PBF CAD Model

Description

Product Overview: LTC3625EDE-1#PBF from Analog Devices Inc.

The LTC3625EDE-1#PBF is a high-performance, dual supercapacitor charger manufactured by Analog Devices Inc., designed to effectively charge and balance two supercapacitors in series. This integrated circuit (IC) is a key component for applications requiring rapid charging and high power density, such as backup power, energy harvesting, and power buffering applications.

Key Features

  • Programmable Charge Current: The LTC3625EDE-1#PBF allows for programmable charge current up to 150mA per capacitor, enabling customization for various supercapacitor sizes and requirements.
  • Automatic Cell Balancing: This IC includes an automatic cell balancing feature, ensuring that both supercapacitors charge evenly, which is crucial for maintaining the longevity and performance of the supercapacitor pair.
  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 32V, making it versatile for different power supply scenarios.
  • Low Quiescent Current: With a low quiescent current, the LTC3625EDE-1#PBF minimizes power waste when in standby mode, contributing to overall energy efficiency.
  • Charge Balance Indicator: An onboard charge balance indicator provides a visual status, allowing for easy monitoring of the charging process and balance status.

Applications

  • Backup Power Systems
  • Energy Harvesting Systems
  • Power Buffering
  • Portable Devices
  • Industrial and Automotive Electronics

The LTC3625EDE-1#PBF is packaged in a compact, 12-lead (4mm × 3mm) DFN package, offering a space-saving solution for modern electronic devices. Its robust design includes overvoltage protection and thermal protection, ensuring reliable operation under various conditions.

As a product of Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits, the LTC3625EDE-1#PBF represents a blend of innovation and quality, making it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess