EN
  • EN
  • DE

LTC3337ACBZ-R7

Part No LTC3337ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description PRIMARY BAT SOH MONITOR & PREC C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000369-LTC3337ACBZ-R7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -Battery Management
Package Tape & Reel (TR)\ Cut Tape (CT)
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-UFBGA, WLCSP
Base Product Number LTC3337
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LTC3337ACBZ-R7 CAD Model

Description

Product Overview: LTC3337ACBZ-R7

The LTC3337ACBZ-R7 is a high-performance, integrated energy harvesting solution from Analog Devices Inc., designed to meet the needs of low power applications. This innovative product is specifically engineered to extract and manage power from photovoltaic cells or TEGs (Thermoelectric Generators) to charge a storage element such as a capacitor or rechargeable battery. Its primary objective is to extend the life of the battery or even eliminate the need for a battery in some self-sustaining systems.

Key Features:

  • Integrated Energy Harvesting: The LTC3337ACBZ-R7 includes an onboard energy harvesting power supply, which supports a wide range of input voltages, accommodating various types of energy sources.
  • Primary Battery Life Extension: By supplementing the primary power source with harvested energy, this device significantly extends the operational life of the primary battery, reducing maintenance and replacement costs over time.
  • Low Quiescent Current: With its ultra-low quiescent current, the LTC3337ACBZ-R7 ensures minimal power drain during operation, making it ideal for battery-powered and energy-harvesting applications.
  • Programmable Output: The output voltage is programmable, allowing for versatility and customization to match specific application requirements.
  • Multiple Operating Modes: The device supports both buck and boost modes, providing flexibility to maintain a regulated output voltage even when the input voltage varies above or below the output voltage.

Applications:

The LTC3337ACBZ-R7 is suitable for a wide range of applications, including but not limited to:

  • Remote monitoring systems
  • Wireless sensor networks
  • Industrial monitoring and control
  • Energy metering
  • Portable and wearable devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3337ACBZ-R7 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With the LTC3337ACBZ-R7, designers can confidently develop energy-efficient solutions that are both innovative and sustainable.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8670 $54.9360
18+ $5.6345 $101.4210
28+ $5.4584 $152.8352
38+ $5.2823 $200.7274
49+ $5.1063 $250.2087
66+ $4.5780 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess