EN
  • EN
  • DE

LTC3331IUH#PBF

Part No LTC3331IUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC REG BUCK/LDO SYNC 50MA 32QFN / Energy Harvesting PMIC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Energy Harvesting
Current - Supply 950nA
Voltage - Supply 1.8V ~ 5.5V, 3V ~ 19V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC3331IUH#PBF-ND,-2735-LTC3331IUH#PBF,505-LTC3331IUH#PBF
Standard Package 73
Win Source Part Number 1020821-LTC3331IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3331IUH#PBF CAD Model

Description

Analog Devices Inc. LTC3331IUH#PBF Energy Harvesting Power Supply

The LTC3331IUH#PBF is a high-efficiency, integrated energy-harvesting and power-management unit designed by Analog Devices. This innovative component is specifically engineered to capture and convert ambient energy into a usable electrical power source, thereby enabling the operation of low-power applications in various environments without the need for traditional power sources.

At the heart of the LTC3331IUH#PBF is its ability to harness energy from piezoelectric, solar, or magnetic sources. The device integrates a high-voltage energy-harvesting power converter that operates from a wide range of input voltages, making it versatile for different types of energy-harvesting transducers. This converter charges a connected rechargeable battery or capacitor, providing a stable power supply for the attached system.

Additionally, the LTC3331IUH#PBF features a primary battery input, which seamlessly takes over when harvested energy is not available, ensuring continuous operation of the application. This primary battery input is designed with a very low quiescent current, which extends the life of the primary battery, making the system highly reliable and efficient.

The device comes in a compact 32-lead QFN package, with a size of 5mm x 5mm, which is ideal for space-constrained applications. It operates over a wide temperature range, making it suitable for use in harsh environmental conditions.

Key features of the LTC3331IUH#PBF include:

  • Integrated energy-harvesting power supply and battery charger
  • Wide input voltage range for energy harvesting
  • Low quiescent current for extended battery life
  • Automatic switchover to primary battery when harvest energy is insufficient
  • Overcharge protection for rechargeable batteries
  • High-efficiency power conversion
  • Durable and reliable design suitable for harsh environments
  • Compact 32-lead QFN package for space-saving applications

Overall, the LTC3331IUH#PBF from Analog Devices Inc. is an ideal solution for developers looking to create sustainable, low-power electronic products that can benefit from energy harvesting technologies. Its integration of power management and battery charging capabilities, along with its compact form factor, makes it a versatile and essential component for a wide range of applications, including remote sensors, wearables, and IoT devices.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0489 $57.1467
7+ $15.6299 $109.4093
10+ $15.1415 $151.4150
14+ $14.6530 $205.1420
18+ $14.1646 $254.9628
24+ $12.6993 $304.7832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess