EN
  • EN
  • DE

LTC3226EUD#TRPBF

Part No LTC3226EUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC 2CELL SUPERCAP CHARGE 16QFN / Supercapacitor Charger PMIC 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Product Status Active
Applications Supercapacitor Charger
Current - Supply 10µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC3226
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354134-LTC3226EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3226EUD#TRPBF CAD Model

Description

The LTC3226EUD#TRPBF is a versatile and high-performance integrated circuit designed and manufactured by Analog Devices Inc. This advanced power management IC is specifically engineered to cater to the demanding requirements of portable electronic devices that require efficient power distribution and backup power management.

Key Features

  • Programmable Charge Current: The LTC3226 allows for programmable charge current, providing flexibility and precision in managing the charging process for backup capacitors or batteries.
  • Automatic Switchover to Backup: In the event of a primary power failure, the device seamlessly switches to the backup source, ensuring uninterrupted power supply to the critical components of the system.
  • Low Quiescent Current: With its low quiescent current, the LTC3226 ensures minimal power drain when in standby mode, making it an ideal choice for battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing the versatility needed to meet the specific voltage requirements of various electronic components.

Applications

The LTC3226EUD#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Handheld Devices
  • Portable Medical Equipment
  • Backup Power Systems
  • Energy Harvesting
  • SSD and Memory Backup

Technical Specifications

The device comes in a compact 16-lead QFN package and operates over a wide temperature range, making it robust for industrial applications. It supports an input voltage range that accommodates common battery technologies and has built-in overvoltage protection to safeguard against power surges.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3226EUD#TRPBF is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Analog Devices products.

Ordering Information

The LTC3226EUD#TRPBF is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its part number reflects the tape and reel packaging option (TRPBF) for bulk orders.

You May Also Be Interested in

NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2150 $50.5050
17+ $5.9200 $100.6400
27+ $5.7350 $154.8450
37+ $5.5500 $205.3500
47+ $5.3650 $252.1550
63+ $4.8100 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess