EN
  • EN
  • DE

LTC3226EUD#PBF

Part No LTC3226EUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC, 2CELL SUPERCAP CHARGE, 16QFN; No. of Pins: 16; SVHC: No SVHC (18-Jun-2012); No. of Outputs: 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Lead Free Yes
Length 3 mm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Number of Outputs 1
Number of Pins 16
Operating Supply Current 10 µA
Operating Supply Voltage 5.5 V
RoHS Compliant
Schedule B 8542390000
Topology Charge Pump
Win Source Part Number 971888-LTC3226EUD#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3226EUD#PBF CAD Model

Description

The LTC3226EUD#PBF from Analog Devices Inc. is a high-performance, supercapacitor charger designed for applications requiring backup power or peak power support. This integrated circuit is engineered to efficiently manage the charging of one or two supercapacitors with a programmable charge current up to 150mA. Its compact and robust design makes it an ideal choice for portable, industrial, and backup power systems.

Key Features

  • Adjustable Charging Current: Users can set the charge current from 7mA to 150mA via a single resistor, offering flexibility for various supercapacitor sizes and configurations.
  • Automatic Cell Balancing: The LTC3226EUD#PBF includes an automatic cell balancing feature, ensuring that supercapacitors are charged evenly and maintained at equal voltages, which is crucial for maximizing their lifespan and performance.
  • Wide Input Voltage Range: The device operates over a wide input voltage range of 2.8V to 5.5V, accommodating a variety of power sources and allowing for seamless integration into diverse systems.
  • Thermal Protection: Built-in thermal protection safeguards the device and connected components from potential damage due to overheating.
  • Low Quiescent Current: The LTC3226EUD#PBF features a low quiescent current, which minimizes power drain when the device is in standby mode, thereby enhancing overall power efficiency.

Applications

The LTC3226EUD#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable Electronic Devices
  • Energy Harvesting Systems
  • Uninterruptible Power Supplies (UPS)
  • Peak Power Load Sharing Systems
  • Industrial Backup Power Solutions

Product Specifications

Parameter Value Part Number LTC3226EUD#PBF Manufacturer Analog Devices Inc. Charge Current (max) 150mA Input Voltage Range 2.8V to 5.5V Package/Case 16-WFQFN Exposed Pad

For detailed product specifications, technical documentation, and application support, customers should refer to the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2150 $50.5050
17+ $5.9200 $100.6400
27+ $5.7350 $154.8450
37+ $5.5500 $205.3500
47+ $5.3650 $252.1550
63+ $4.8100 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess