EN
  • EN
  • DE

LTC2992IMS#PBF

Part No LTC2992IMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MONITOR DUAL WIDE 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001166-LTC2992IMS#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -Power Supply Controllers, Monitors
Package Tube
Product Status Active
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TJ)
Base Product Number LTC2992
Applications Telecommunications
Voltage - Input 0V ~ 100V
Ultra Librarian 3D Model Ultra Librarian LTC2992IMS#PBF CAD Model

Description

Product Overview: LTC2992IMS#PBF

The LTC2992IMS#PBF is a high-performance, dual-channel IC designed by Analog Devices Inc. for power monitoring and management in complex electronic systems. This integrated circuit is capable of measuring current, voltage, and power of two supplies in a system, which makes it an ideal solution for a wide range of applications, including computer servers, telecom infrastructure, and industrial systems.

Key Features

  • Dual Wide Range Power Monitors: The LTC2992IMS#PBF can monitor two 0V to 100V rails independently, providing flexibility for different voltage rails in a system.
  • High Accuracy: It offers a high level of accuracy in measurement, ensuring precise power monitoring, which is crucial for system reliability and efficiency.
  • 12-Bit ADC Resolution: With its 12-bit analog-to-digital converter, the device provides fine granularity in its readings, allowing for detailed power consumption analysis.
  • I2C/SMBus Interface: The LTC2992IMS#PBF features an I2C/SMBus compatible interface that facilitates easy communication with microcontrollers or other system components for data retrieval and configuration.
  • Integrated EEPROM: The onboard EEPROM allows for the storage of user configuration data and alert thresholds, which can be very useful for autonomous operation.

Applications

  • Server Power Supplies
  • Networking and Telecom Equipment
  • Industrial Monitoring
  • Power Management Systems

Quality and Reliability

The LTC2992IMS#PBF is designed with the quality and reliability that customers have come to expect from Analog Devices Inc. It is available in a 12-lead MSOP package, which is RoHS compliant and designed for high durability and performance in various environments.

Conclusion

For engineers and system designers looking for an accurate and reliable solution to monitor power across two rails, the LTC2992IMS#PBF from Analog Devices Inc. offers a feature-rich and versatile option. With its precision measurement capabilities, ease of use through digital interfaces, and robust design, this product is well-suited to meet the demands of sophisticated electronic systems requiring meticulous power management.

You May Also Be Interested in

Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Intersil
Lowest to $2.8378

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3338 $54.6676
5+ $22.4278 $112.1390
7+ $21.7269 $152.0883
10+ $21.0260 $210.2600
13+ $20.3252 $264.2276
17+ $18.2226 $309.7842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess