EN
  • EN
  • DE

LTC2974IUP

Part No LTC2974IUP
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY MGR / Power Supply Controller Monitor, Sequencer, Supervisor 64-QFN (9x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications Monitor, Sequencer, Supervisor
Voltage - Input 4.5V ~ 15V
Voltage - Supply 3.3V, 4.5V ~ 15V
Current - Supply 10 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number LTC2974
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879549-LTC2974IUP
Ultra Librarian 3D Model Ultra Librarian LTC2974IUP CAD Model

Description

Introducing the LTC2974IUP Power System Management IC by Analog Devices Inc.

The LTC2974IUP is a state-of-the-art power system management integrated circuit designed by Analog Devices Inc., a leader in high-performance analog technology. This innovative product is part of the LTC2974 family and is specifically engineered to provide advanced monitoring and control capabilities for power supply systems.

Key Features:

  • Quad Digital Power Supply Manager: The LTC2974IUP can manage up to four power supply rails simultaneously, offering precise control and monitoring to ensure system reliability and performance.
  • High-Accuracy Monitoring: With its ability to monitor voltage, current, and temperature, the LTC2974IUP ensures that all power supply parameters are within specified limits, enhancing system stability and safety.
  • Configurable Fault Management: The device features sophisticated fault management options that can be configured to handle overvoltage, undervoltage, overcurrent, and overtemperature conditions, protecting your system from potential damage.
  • EEPROM Data Logging: Equipped with EEPROM, the LTC2974IUP provides data logging capabilities, allowing for the storage of system parameters and fault logs, which are invaluable for diagnostics and system optimization.
  • PMBus Interface: The integration of the PMBus interface enables digital communication and control, facilitating easy integration into existing power management systems and providing a user-friendly interface for system adjustments and firmware updates.
  • Robust Design: The LTC2974IUP is designed to operate in harsh environments, with an operating temperature range of -40°C to +105°C, making it suitable for industrial and automotive applications.

Applications:

The LTC2974IUP is versatile and can be employed in a variety of applications that require precise power supply management. These include:

  • Data Centers
  • Telecommunications Equipment
  • Networking Infrastructure
  • Industrial Systems
  • Automotive Electronics

With its advanced features and robust design, the LTC2974IUP from Analog Devices Inc. is an essential component for any power management system that demands precision, reliability, and efficiency. Whether you're designing a new system or upgrading an existing one, the LTC2974IUP provides the control and peace of mind needed to ensure your power supplies operate at their best.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.0436 $56.0436
3+ $45.9845 $137.9535
4+ $44.5475 $178.1900
5+ $43.1105 $215.5525
6+ $41.6735 $250.0410
9+ $37.3624 $336.2616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess