EN
  • EN
  • DE

LTC2966ISW#TRPBF

Part No LTC2966ISW#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202501-LTC2966ISW#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Product Status Active
Type Monitor
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2966ISW#TRPBF CAD Model

Description

Analog Devices Inc. LTC2966ISW#TRPBF: Dual Channel Power Monitor

The LTC2966ISW#TRPBF is a high-precision, dual channel power monitor meticulously engineered by Analog Devices Inc. to cater to the demanding requirements of modern electronic systems. This device is part of Analog Devices' extensive portfolio of monitoring ICs, designed to provide accurate monitoring of supply voltages and currents in a variety of applications.

Constructed with precision in mind, the LTC2966ISW#TRPBF is capable of monitoring two voltage supplies ranging from 2.5V to 100V. This makes it an ideal solution for systems that operate on both low and high voltage rails, offering flexibility and ease of integration into a wide array of power management schemes.

One of the standout features of this product is its wide operating temperature range, which spans from -40°C to 125°C. This ensures reliable performance in harsh environments, making it suitable for automotive, industrial, and telecommunication applications, where temperature extremes are common.

Furthermore, the LTC2966ISW#TRPBF incorporates a range of protective features, including overvoltage and undervoltage thresholds that trigger an alert signal when a monitored supply moves out of the programmed range. This proactive alerting capability allows for immediate response to potential power issues, safeguarding sensitive electronic components from damage due to irregular supply voltages.

The device is presented in a 16-lead plastic surface-mount package, specifically the SW package. It is also available in tape and reel form under the part number LTC2966ISW#TRPBF, which facilitates automated assembly processes and is well-suited for high-volume production environments.

With its precision voltage monitoring, wide input range, and robust protective features, the LTC2966ISW#TRPBF from Analog Devices Inc. is a powerful ally in maintaining the integrity and stability of electronic systems. Whether it's being used in power supply management, system diagnostics, or battery-powered devices, this dual channel power monitor stands out for its reliability and performance in monitoring critical power supply parameters.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess