EN
  • EN
  • DE

LTC2964IUDC#TRPBF

Part No LTC2964IUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Supervisor Open-Drain or Push-Pull 4 Channel 20-QFN (3x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN (3x4)
Family Name LTC2964
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879541-LTC2964IUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2964IUDC#TRPBF CAD Model

Description

Product Overview: LTC2964IUDC#TRPBF from Analog Devices Inc.

The LTC2964IUDC#TRPBF is a precision, dual voltage monitor designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is engineered to ensure reliability and accuracy in monitoring power supplies, with a focus on systems that require a low voltage threshold and tight accuracy.

Key Features

  • Voltage Monitoring: This device can monitor two voltage inputs, which are crucial for systems where dual power supplies are in operation. It ensures that the voltages remain within specified thresholds to prevent system malfunctions.
  • Adjustable Reset Thresholds: The LTC2964IUDC#TRPBF provides adjustable reset thresholds, allowing designers to tailor the monitoring to specific voltage requirements, enhancing the flexibility of the design.
  • Low Quiescent Current: With its low quiescent current, this device is an excellent choice for power-sensitive applications, contributing to overall system power efficiency.
  • Wide Operating Temperature Range: The industrial version operates over a temperature range of -40°C to +125°C, making it suitable for harsh environments and ensuring reliable performance under extreme conditions.
    • Applications

      The LTC2964IUDC#TRPBF is versatile and can be used in a variety of applications, including:

      • Portable and battery-powered equipment
      • Automotive systems
      • Industrial controls
      • Data communication systems
      • Medical devices

      Quality and Reliability

      Analog Devices Inc. is renowned for its commitment to quality, and the LTC2964IUDC#TRPBF is no exception. It is manufactured to the highest standards and is designed to deliver consistent performance, ensuring system stability and longevity.

      Package and Availability

      The device is available in a 12-lead QFN package, which offers a compact footprint for space-constrained applications. It is also provided in tape and reel packaging, denoted by the TRPBF suffix, facilitating efficient assembly for high-volume production.

      Overall, the LTC2964IUDC#TRPBF voltage monitor from Analog Devices Inc. is a robust solution for critical voltage monitoring applications, where precision and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess