Analog Devices Inc. - LTC2960HTS8-1#TRPBF Product Overview
The LTC2960HTS8-1#TRPBF is a high-quality voltage monitor component from Analog Devices Inc., an industry leader in the design and manufacture of analog, mixed-signal, and DSP integrated circuits. This product is designed to provide precise monitoring of system voltages, ensuring reliable operation and protection for sensitive electronic circuits. It is a vital component for applications requiring accurate voltage threshold detection and power management.
Key Features
- Precision Voltage Monitoring: The LTC2960HTS8-1#TRPBF offers highly accurate voltage threshold monitoring, making it suitable for critical applications where voltage levels must be maintained within specific limits.
- Low Power Consumption: With its low quiescent current, this device is an excellent choice for battery-powered and portable applications, helping to extend the life of the power source.
- Wide Operating Temperature Range: This component is characterized for operation from -40°C to 125°C, making it suitable for use in harsh environments and industrial applications.
- Adjustable Reset Timeout: The reset timeout period is adjustable, allowing designers to tailor the monitoring behavior to the specific needs of their application.
- Compact Package: The LTC2960HTS8-1#TRPBF comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
Applications
The LTC2960HTS8-1#TRPBF is versatile and can be used in a variety of applications, including:
- Automotive systems
- Portable and battery-powered devices
- Industrial equipment
- Data communication systems
- Medical devices
Product Specifications
This device offers a range of specifications that make it a robust choice for voltage monitoring:
- Supply Voltage Range: 2.5V to 5.5V
- Threshold Voltage: Precisely set for accurate monitoring
- Output Type: Push-pull reset output for direct connection to a microcontroller or other logic
- Package: TSOT-23
- Part Number: LTC2960HTS8-1#TRPBF
The LTC2960HTS8-1#TRPBF from Analog Devices Inc. is a reliable and precise solution for voltage monitoring needs, ensuring system stability and protection across a wide range of applications.