EN
  • EN
  • DE

LTC2955IDDB-1#TRMPBF

Part No LTC2955IDDB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Linear TECHNOLOGYLTC2955IDDB-1#TRMPBFIC, Push Button On/off Controller, DFN-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Length 3 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Nominal Supply Current 1.2 µA
Number of Pins 10
Operating Supply Current 1.2 µA
Packaging Tape & Reel (TR)
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Threshold Voltage 800 mV
Win Source Part Number 1072259-LTC2955IDDB-1#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2955IDDB-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2955IDDB-1#TRMPBF Push Button On/Off Controller

The LTC2955IDDB-1#TRMPBF is a sophisticated push button on/off controller from the reputable semiconductor manufacturer, Analog Devices Inc. This integrated circuit is designed to manage system power via a simple push button interface, providing a seamless and user-friendly way to control the power state of electronic devices. It is particularly suitable for battery-powered applications where efficient power management is crucial.

This controller operates over a wide supply voltage range, accommodating various battery chemistries and configurations. It features adjustable on and off timers that prevent accidental activation, ensuring that the device is only powered when intentionally commanded by the user. With its built-in microprocessor supervisor and watchdog timer, the LTC2955IDDB-1#TRMPBF ensures reliable system reset and operation.

The component comes in a small, 10-lead DFN (3mm x 3mm) package, making it ideal for space-constrained applications. The LTC2955IDDB-1#TRMPBF also offers an 'enable' output that can directly control the power supply, helping to minimize power consumption when the system is turned off or in standby mode.

Key features of the LTC2955IDDB-1#TRMPBF include:

  • Wide operating voltage range, suitable for various battery technologies.
  • Adjustable on and off timers to prevent inadvertent power cycling.
  • Integrated µP supervisor and watchdog timer for system reliability.
  • Compact 10-lead DFN package for space-sensitive designs.
  • Enable output for direct power supply control.

Applications for this on/off controller span across multiple sectors, including portable medical devices, handheld instruments, industrial controls, and wireless sensors. Its robust feature set ensures that it can meet the demands of complex power management tasks while maintaining a user-friendly interface.

The LTC2955IDDB-1#TRMPBF by Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-performance integrated circuits that address the evolving needs of modern electronic systems. With its advanced on/off control capabilities, this product offers a reliable and efficient solution for power management in a wide range of applications.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess