EN
  • EN
  • DE

LTC2935ITS8-1#TRPBF

Part No LTC2935ITS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2935
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879506-LTC2935ITS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2935ITS8-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2935ITS8-1#TRPBF Voltage Supervisor

The LTC2935ITS8-1#TRPBF from Analog Devices Inc. is a highly precise, low voltage supervisor designed to monitor up to four supply voltages. This compact device is an ideal solution for system monitoring and protection in various applications, including portable devices, automotive electronics, and complex industrial systems.

Encased in a space-saving TSOT-23 package, the LTC2935ITS8-1#TRPBF is engineered for systems that require reliable voltage monitoring without compromising on board space. It is specifically tailored to ensure that all the connected power supplies are functioning correctly and within their specified voltage ranges, thus providing a robust safeguard against power-related failures.

The supervisor IC features adjustable reset and watchdog timeout periods, allowing for flexible and customizable monitoring schemes. Its low quiescent current makes it suitable for battery-powered applications where power efficiency is critical. With a wide operating temperature range, the LTC2935ITS8-1#TRPBF ensures consistent performance in environments that are subject to temperature variations.

Key features of the LTC2935ITS8-1#TRPBF include:

  • Monitor up to four voltages simultaneously
  • Adjustable reset and watchdog timeout periods
  • Low quiescent current for power-sensitive applications
  • Wide operating temperature range for versatile use
  • Compact TSOT-23 package for minimal footprint

The device's precision monitoring capability is critical in systems where voltage deviations can lead to data corruption, hardware damage, or even system failures. By promptly detecting out-of-tolerance conditions and signaling the system to take corrective action, the LTC2935ITS8-1#TRPBF plays a crucial role in enhancing the reliability and longevity of electronic systems.

With its robust feature set and compact form factor, the LTC2935ITS8-1#TRPBF from Analog Devices Inc. is a smart choice for designers looking to integrate a reliable voltage monitoring solution into their next project.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9265 $62.3385
21+ $5.6826 $119.3346
32+ $5.5059 $176.1888
44+ $5.3280 $234.4320
57+ $5.1501 $293.5557
76+ $4.6177 $350.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
In Stock: 3,300 pieces Factory Stock: 3,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess