EN
  • EN
  • DE

LTC2935CTS8-4#TRMPBF

Part No LTC2935CTS8-4#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8 / Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 8 Selectable Threshold Combinations
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2935
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2935CTS84TRMPBF,LTC2935CTS8-4#TRMPBFCT,LTC2935CTS8-4#TRMPBF-ND,LTC2935CTS8-4#TRMPBFTR-ND,LTC2935CTS8-4#TRMPBFTR,-2735-LTC2935CTS8-4#TRMPBFCT,-2735-LTC2935CTS8-4#TRMPBFDKR,LTC2935CTS8-4#TRMPBFDKR
Standard Package 500
Win Source Part Number 1072255-LTC2935CTS8-4#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2935CTS8-4#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2935CTS8-4#TRMPBF Product Overview

The LTC2935CTS8-4#TRMPBF is a high-performance, ultra-low power voltage supervisor designed by Analog Devices Inc. to maintain system integrity by monitoring multiple supply voltages. This compact component is an essential addition to any power-sensitive application requiring precise voltage supervision, such as portable devices, automotive electronics, and microprocessor-based systems.

Key Features

  • Voltage Monitoring: The device is capable of monitoring up to four voltage thresholds, ensuring that all system voltages remain within specified limits. This feature is critical for systems that rely on multiple power rails for proper operation.
  • Low Power Consumption: With its ultra-low quiescent current, the LTC2935CTS8-4#TRMPBF is optimized for battery-powered applications where power efficiency is paramount.
  • Adjustable Reset Timeout: Users can program the reset timeout period, allowing for flexibility in system design and response to voltage faults.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, making it suitable for harsh environments and industrial applications.

Applications

The LTC2935CTS8-4#TRMPBF is ideal for a variety of applications, including:

  • Automotive systems
  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial control systems
  • Data communication systems

Package and Quality

The LTC2935CTS8-4#TRMPBF comes in a compact TSOT-23 package, which is highly suitable for space-constrained applications. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliable performance for critical system monitoring tasks.

Conclusion

With its ability to monitor multiple voltages, ultra-low power consumption, and programmable features, the LTC2935CTS8-4#TRMPBF from Analog Devices Inc. is an excellent choice for system designers seeking a robust voltage supervisor. Whether used in automotive, industrial, or portable applications, this device helps maintain system stability and protects against power irregularities.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess