EN
  • EN
  • DE

LTC2919CDDB-3.3#TRPBF

Part No LTC2919CDDB-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector 3 Channel 10-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x2)
Family Name LTC2919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879488-LTC2919CDDB-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2919CDDB-3.3#TRPBF CAD Model

Description

Product Overview: LTC2919CDDB-3.3#TRPBF from Analog Devices Inc.

The LTC2919CDDB-3.3#TRPBF is a precision voltage supervisor designed by Analog Devices Inc., engineered to maintain system integrity by monitoring multiple supply voltages in digital systems. This component is particularly suitable for applications that require a high degree of reliability and accuracy, such as servers, networking equipment, and industrial systems.

Key Features

  • Wide Operating Voltage Range: The device can monitor voltage thresholds with a nominal tolerance of 3.3V, providing versatility for different power requirements in complex systems.
  • Adjustable Thresholds: With an external divider, the LTC2919CDDB-3.3#TRPBF allows for precise adjustment of the voltage threshold, enabling it to cater to a wide range of power supply configurations.
  • Multiple Voltage Monitoring: It can monitor up to four voltages simultaneously, which is critical for systems that depend on several power rails for proper operation.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring reliable operation during power-up, power-down, and brown-out conditions.
  • High Accuracy: The LTC2919CDDB-3.3#TRPBF offers high accuracy in monitoring voltage thresholds, which is crucial for maintaining system performance and preventing damage to sensitive electronic components.

Applications

  • Telecommunication Systems
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Control Systems
  • Automotive Electronics

The LTC2919CDDB-3.3#TRPBF comes in a compact 10-lead DFN package, which saves valuable board space while providing robust monitoring capabilities. It also features a temperature range from -40°C to 125°C, accommodating a broad spectrum of environmental conditions. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead-free, catering to environmentally conscious manufacturing and RoHS compliance. With its precision voltage monitoring and versatile application range, the LTC2919CDDB-3.3#TRPBF is an essential component for ensuring the stability and longevity of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess