EN
  • EN
  • DE

LTC2910IGN#TRPBF

Part No LTC2910IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 0.5V 8 Active High/Active Low/Open Drain Automotive 16-Pin SSOP N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Maximum Operating Temperature 85 °C
Max Supply Voltage 6.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Number of Pins 16
Number of Voltages Monitored 8
Packaging Tape and Reel
Radiation Hardening No
Reset Active High/Active Low
Reset Timeout 6 ms
RoHS Compliant
Schedule B 8542390000, 8542390000
Type Multi-Voltage Supervisor
Win Source Part Number 1072232-LTC2910IGN#TRPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2910IGN#TRPBF CAD Model

Description

Product Overview: LTC2910IGN#TRPBF

The LTC2910IGN#TRPBF is a high-performance, octal voltage monitor designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision integrated circuit is engineered to monitor up to eight voltage inputs simultaneously, making it an ideal solution for complex systems that require multi-channel voltage supervision. Its versatility and reliability make it a prime choice for critical applications in server farms, telecommunications, and industrial equipment.

Key Features

  • Multiple Voltage Thresholds: The LTC2910IGN#TRPBF allows for monitoring of eight different voltage thresholds, which can be programmed via external resistive dividers to accommodate a wide range of monitoring requirements.
  • High Accuracy: With its precision voltage reference and comparator circuitry, the LTC2910IGN#TRPBF offers highly accurate voltage monitoring, ensuring system stability and performance.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout period, which can be set using an external capacitor, providing flexibility in system reset design.
  • Low Quiescent Current: It operates with a low quiescent current, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The LTC2910IGN#TRPBF is designed to function over an extended temperature range, ensuring reliable operation in diverse environments.

Applications

  • Server and Computer Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Power Supply Monitoring
  • Automotive Systems

Product Specifications

The LTC2910IGN#TRPBF comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. It operates over a supply voltage range of 2.7V to 5.5V, making it compatible with various logic levels and power supplies. The device also features an open-drain reset output, which can interface directly with microcontrollers or other digital logic.

With its robust feature set and Analog Devices' reputation for quality, the LTC2910IGN#TRPBF is a reliable and efficient solution for monitoring multiple voltages within your electronic system, ensuring operational integrity and system protection.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess